New Yorker Electronics has released the expanded broadband conical product line from Gowanda Electronics, designer and manufacturer of precision electronic components for broadband radio frequency (RF) and power applications.
The new broadband RF conical inductors — C102 and C182 — are available in surface mount (SM) and flying lead (FL) configurations to enhance utility in the electronics design community. The new series was developed to address market needs and industry trends calling for ever-increasing performance from
Source: New Yorker Electronicsbroadband conical components. They are designed for use in communication applications for bias Ts (filter signals, remove noise), broadband chip manufacturing, communication platforms, high frequency, microwave circuitry, RF test set-ups, test and measurement, test gear, test instrumentation and transmission amplifiers.
The performance ranges provided by these new wire-wound conical series — C102FL, C102SM, C182FL and C182SM — include inductance from 0.47 µH to 10.7 µH, DCR ohms from 0.19 to 7.10 and current rating mA DC from 150 to 815.
All four series have been outgassing tested per ASTM E595 and meet the TML requirement of 1.0% max. Operating temperature range is -55° C to +125° C for all series. Terminations are gold and RoHS compliant. As with Gowanda’s previously introduced conicals — including the company’s high current conicals with current ratings up to 10 Amps introduced earlier this year — these new series offer excellent robust construction to assure predictable frequency response and repeatable RF performance. The unique broadband response of the coil is attributed to its precision winding, wire selection and coil configuration.