Industrial Electronics

New high voltage differential probe from Teledyne LeCroy

02 February 2021

The new HVD3220 high voltage differential probe from Teledyne LeCroy is ideal for wide-bandgap silicon carbide (SiC) and gallium nitride (GaN) power conversion testing at DC bus voltages from 500 V to 1500 V.

This addition to the HVD product series has 400 MHz bandwidth and a 1500 V DC CAT III and 2000 V Source: Teledyne LeCroySource: Teledyne LeCroy(DC plus peak AC) CAT I rating. Like other Teledyne LeCroy HVD series probes, it also has:

  • Exceptional common mode rejection ratio (CMRR) across a broad frequency range with 65 dB CMRR at 1 MHz
  • Best available gain accuracy (0.7%, guaranteed)
  • High offset capabilities
  • Widest differential voltage range (2 kV)

The new HVD3220 is ideal for measuring GaN- and SiC-based power conversion system outputs, line outputs, in-circuit device switching outputs and voltages across other components. The 400 MHz bandwidth is more closely aligned with user needs for in-circuit GaN and SiC system testing than other HVD series probes. Additionally, some users will also find the HVD3220 useful for gate-drive signal measurements, or for measurements on 60 V common-mode power conversion systems (though the new DL-HCM series differential probe is targeted specifically to that application).

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement