Industrial Electronics

PPTC: Compact protection for maximum reliability

01 July 2026

The new PPTC series PFTA, PFTB, PFTC and PFTL from SCHURTER provide reliable resettable overcurrent and overtemperature protection for modern electronic applications. In the event of a fault, the polymer positive temperature coefficient (PTC) device automatically increases resistance to effectively protect systems against overloads and short circuits — without replacing fuses. Source: SCHURTER, Inc.Source: SCHURTER, Inc.

The portfolio includes radial leaded and SMD versions with current ratings from 0.05 A to 5 A and voltage ratings up to 72 V. UL-compliant flame-retardant materials and compatibility with automated assembly processes make these series ideal for industrial high-volume applications.

Applications

Typical applications include energy storage systems, power supplies, industrial electronics, consumer electronics, automotive systems, wearables, SSDs and lithium-ion batteries. The compact PFTL SMD series additionally enables space-saving designs with high integration density.

For product information, review the PFTA datasheet, PFTB datasheet, PFTC datasheet and PFTL datasheet,

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement