Semiconductors and Components

TDK introduces new miniaturized automotive power inductors

14 October 2020

TDK Corp. has developed new power inductors for automotive electronics intended for use in the power line of an automotive electronic control circuit.

The power inductors for use in automotive electronics. Source: TDKThe power inductors for use in automotive electronics. Source: TDKThe BCL322515RT inductors achieve high inductance of 47 μH and a saturation current of 0.72. Using metallic magnetic material as a core material, the inductors were downsized by about 35% compared to those that use ferrite material with similar attributes, TDK said. The inductors feature a temperature range of -55° C to 155° C for support in extreme conditions.

The AEC-Q200 qualified inductors are designed for a range of electronic control units including those for advanced driver assistance systems (ADAS).

TDK said vehicles are increasingly using an electronic control unit for information communication and self-driving features, leading to an increase in the number of inductors for power supply circuits inside these units.

TDK said mass production of the BCL322515RT will begin later this month.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement