Industrial Electronics

Bel Power Solutions Announces PES1600 Series

21 June 2018

Bel Power Solutions, a Bel group company and global manufacturer of power management devices, announces the PES1600 Series, 1,600 W Platinum efficient front-end AC and DC power supplies for powering intermediate bus architectures (IBA) in high performance and high reliability servers, routers and network switches.

The PES1600 power supplies are hot-pluggable and feature parallel operation with active current sharing and Source: Bel Power SolutionsSource: Bel Power Solutionsfull digital controls for improved performance. Cooling is managed by a fan controlled by the DSP controller. PES1600 delivers a power density of 42 W/in3 and meets 80 Plus “Platinum” efficiency in a compact package measuring 80 x 40 x 195 mm. An active O-Ring device on the output ensures no reverse load current and renders the supply ideally suited for operation in redundant power systems. An always-on +12 V 40 W standby output is provided. The PES1600 was designed to include CRPS features such as a black box event recorder, short time overload capability and fast overcurrent detection.

The PES1600-12-080NA is available from Digi-Key, Mouser, Arrow and Allied. For more detailed information, visit the PES1600 product page here or download the datasheet.

PES1600-12-080ND samples are available upon request. For more detailed information, visit the PES1600 product page here or download the datasheet.

For technical inquiries, email Tech.Support@psbel.com, call 1-866-513-2839 for North America and +49 6172 95520 for EMEA or visit belfuse.com/power-solutions.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement