Telecommunications

Video: Multi-function Telco accelerator card for growing 5G O-RAN virtual baseband unit markets

28 September 2020

The T1 Telco accelerator card for O-RAN distributed units (O-DUs) and virtual baseband units (vBBUs) in 5G networks developed by Xilinx uses the company’s same field-proven silicon and IP already being deployed in 5G networks. The device is the only multi-function peripheral component interconnect express form factor card, which performs both O-RAN fronthaul protocols and layer 1 offload.

Advanced offload capabilities empower the T1 card to markedly reduce the number of CPU cores required in a system. The T1 card also enables the O-DU to deliver greater 5G performance and services while reducing overall system power consumption and cost compared to competitive offerings.

Source: XilinxSource: XilinxThe demand for O-DU and vBBU solutions is rapidly increasing because they provide an open and standard platform for a wide range of 5G virtualized services. The T1 card is a small form factor, single-slot card that can be plugged into standard x86 or non-x86 servers to achieve the real-time protocol processing performance required for 5G virtualized O-DU platforms. In addition, it offloads line-rate and compute-intensive functions including: channel encoding/decoding using hardened low-density parity-check and Turbo codecs, rate matching/de-matching, hybrid automatic repeat request buffer management, and freeing the processor cores for running other services - the true promise of virtualization. The T1 card simplifies 5G deployments by offering a turnkey solution through ecosystem partners that includes both O-RAN fronthaul and 5G NR layer 1 reference designs, as well as pre-validated software to enable operators, system integrators and OEMs to get to market quickly.

The offloading of critical channel coding functions from the CPU to the T1 card delivers up to 45 times encoding and 23 times decoding throughput improvement relative to the same server without acceleration. Additionally, for O-RAN fronthaul termination, it can process multiple sectors of 5G NR 4TRX at 100 MHz OBW with its 50 Gbps of optical ports. Fronthaul and L1 bandwidths are matched for optimal scalability; the more towers you want, the more cards you add to the server.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement