Industrial Electronics

Vishay Intertechnology’s ENYCAP energy storage capacitors now available in seven smaller case sizes

15 July 2020

Vishay Intertechnology Inc. reports that its ENYCAP electrical double-layer energy storage capacitors for energy harvesting and power backup applications are now available in seven smaller case sizes ranging from 10 mm by 20 mm to 12.5 mm by 40 mm, with capacitance values from 5 F to 22 F.

With their new compact sizes, the standard 220 EDLC, ruggedized 225 EDLC-R, high voltage 230 EDLC-HV and ruggedized, high voltage 235 EDLC-HVR series ENYCAP capacitors increase power density and save space in a Source: Vishay Intertechnology Inc.Source: Vishay Intertechnology Inc.wide range of industrial, renewable energy and automotive applications. These include smart meters, handheld electronics, robotics, energy harvesting devices, E-latch door systems, emergency lighting and more.

Ideal for standard and harsh, high humidity environments, Vishay’s ENYCAP capacitors offer useful life up to 2,000 hours at 85° C to enable maintenance-free operation and greater design flexibility. Ruggedized devices meet the highest class of moisture resistance, the biased 85° C/85% relative humidity 1,500 hour test, while high voltage capacitors offer rated voltages up to 3.0 V. The RoHS-compliant, AEC-Q200 qualified devices feature rapid charge and discharge performance and are available in through-hole versions.

Samples and production quantities of the ENYCAP capacitors in the smaller case sizes are available now, with lead times of six weeks for larger quantities. Pricing for U.S. delivery starts at $0.60 per piece.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement