Industrial Electronics

ThinkRF D4000 40GHz RF downconverter extends spectrum analyzer use

07 July 2020

The compact ThinkRF D4000 radiofrequency (RF) downconverter is designed to extend the usefulness of existing spectrum analysis equipment by down-converting RF signals from the 24 to 40 GHz frequency bands to an intermediate frequency (IF) of 1.536 GHz with 100 kHz tuning resolution. The D4000 works with existing test equipment, RF signal detectors and interfaces, and thus minimizes user training requirements while enabling these products to offer 5G and beyond analysis capabilities.

The ability to measure high frequency 5G signals is rapidly becoming a necessity, but many existing spectrum analyzers and test equipment are limited with historical low frequency ranges and unable to measure the frequency bands of the future. The ThinkRF D4000 is designed to extend the range of Source: SaeligSource: Saeligexisting analyzers and 3G/4G test equipment to enable them to provide 5G analysis capabilities. Its built-in preselect filtering eliminates out-of-band signals and enables spurious mitigation.

This RF downconverter can be controlled by a PC or spectrum analyzer and offers optional 10 MHz clock synchronization. As 5G mobile and wireless communication technologies continue to draw on wider bandwidths and higher frequencies users can run multiple D4000 units in parallel to monitor, detect and analyze these signals at a lower cost without replacing their current investment in RF signal detectors.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement