Electronics and Semiconductors

New high isolation switch for 5G automotive applications

24 June 2020

Skyworks has launched the SKY5A1007, a new switch in the portfolio of Sky5 product solutions, designed to support the ever-growing demand for cellular vehicle-to-everything (C-V2X) connectivity.

The SKY5A1007 is a state-of-the-art complementary metal-oxide-semiconductor, silicon-on-insulator double-pole, double-throw (DPDT) switch with high-linearity performance, low insertion loss and high isolation. The device enables high speed switching between antennas for high data throughput and minimizes the need for Source: SkyworksSource: Skyworksadditional filtering.

Switching is controlled by one voltage input, CTRL1. Depending on the logic voltage level applied to this pin, the PORT1 and PORT2 pins connect to one of the two other RF port pins (PORT3 or PORT4) through a low insertion loss path, while maintaining a high isolation path to the alternate port. No external DC blocking capacitors are required on the RF path as long as no DC voltage is applied externally.

The SKY5A1007 DPDT switch is provided in a compact quad flat no-lead (QFN) 1.83 × 1.83 × 0.5 mm package.

The SKY5A1007 meets the necessary requirements for 5G automotive telematics including operation within cellular, 5GNR and 5.9 GHz C-V2X bands, while supporting the wide temperature range needed for this emerging technology.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement