Prysm Inc. is unveiling its new large seamless interactive display, the Prysm Laser Phosphor Display (LPD) 6K series, 225. These displays are 20 ft wide and 5 ft high. The Prysm LPD 6K series are interactive large-format displays that offer an uninterrupted panoramic image.
Prysm launches world’s largest seamless interactive and energy-efficient display. Source: PR Newswire/Prysm Inc.
The modular design helps speed display integration and allows for installation in many rooms. The durable front screen is made of a specially coated polycarbonate layer. The screen can be rolled into a cylinder for transport. It can enter through standard doors and passenger elevators during set-up.
Learn more about the Prysm Laser Phosphor Display 6K series here.