Computer Electronics

Teardown: Nvidia GeForce RTX 2080 Super

02 March 2020
The following is an overview of a teardown analysis conducted by IHS Benchmarking.

Graphics cards are the lifeblood of gaming computers and the countless video game consoles that are sold every year.

The better the graphics card in the machine — along with the CPU and memory — the better the games run, thereby improving the gaming experience

Nvidia is one of the largest manufacturers of gaming processing units (GPUs) and graphics cards with its products available from most manufacturers. While not the most advanced processors on the market, the GeForce RTX 2080 Super is a mid-tier graphics card that will still allow most gamers the ability to play games at a high level.

The graphics card is based on the Nvidia Turing architecture and includes a 12 nm GPU along with 8 GB of GDDR6 SGRAM.

The Nvidia GeForce RTX 2080 Super. Source: IHS Markit The Nvidia GeForce RTX 2080 Super. Source: IHS Markit

Summary points

  • Nvidia Turing architecture
  • TU104-450-A1 12 nm GPU with ~545 mm3 in die area
  • GB GDDR6 SGRAM
  • ~2300 electronic components on main PCB

Target market: Gaming

Released: Q3, 2019

Pricing: MSRP USD $699.00

Availability: Worldwide

Total manufacturing costs: $411.76

The main PCB board housing the GPU and memory of the Nvidia GeForce RTX 2080 Super. Source: IHS MarkitThe main PCB board housing the GPU and memory of the Nvidia GeForce RTX 2080 Super. Source: IHS Markit

Main PCB

1. Astron Technology Corp., 599FA20-Xn004D-H, jack, DisplayPort right angle with metal housing and mountain tab.

2. Astron Technology Corp., 699FA20-0n037D-H, jack, DisplayPort, right angle, high profile with metal housing and mountain tab.

3. Jack, USB, Type C, right angle with metal housing and mountain tab.

4. Astron Technology Corp., 3690019-355-H, jack, HDMI, Type A, right angle with metal housing and mountain spring.

5. Nvidia Corp., TU104-450-A1, GPU, GeForce RTX 2080 Super, 3072, shader processors, 4MN L2 cache, 250W, PCI Express 3.0 x 16, 12 nm FinFET.

6. Samsung Semiconductor, K4Z80325BC-HC 16, SGRAM, GDDR6, 1 GB.

7. Green Solution Technology Co. Ltd, GS9216, regulator, DC-DC converter, synchronous step-down, adjustable, 12 A, 100 kHz to 600 kHz, 1%.

8. On Semiconductor, FDMF3160, integrated power stage, MOSFET and driver.

9. UPI Semiconductor Corp., uP9612PQGJ, regulator, DC-DC controller, 8-phase, PWM, synchronous rectified buck, 2 MHz, support Nvidia OVR4i+.

The interface PCB board inside the GeForce GTX 2080 Super. Source: IHS MarkitThe interface PCB board inside the GeForce GTX 2080 Super. Source: IHS Markit

Interface PCB

1. ST Microelectronics, STM32F051K8U6, MCU, 32-bit ARM Cortex-M0, 48 MHz, 64 KB Flash, 8 KB SRAM, 16-channel 12-bit ADC, 1-channel 12-bit DAC, 55 I/Os

Major components

  • $233.24 – GPU, GeForce RTX 2080 Super, 3072 shader processors, 4 MB L2 cache, 250 W, PCI Express 3.0 x 16, 12 nm FinFET. MFR: Nvidia Corp. (Qty. 1)
  • $48.00 – SGRAM, GDDR6, 1 GB. MFR: Samsung Semiconductor (Qty. 8)
  • 22.34 – Heatsink, copper powder-filled vapor chamber, plated, painted with 170 aluminum fins and four metal inserts (Qty. 1)
  • $14.05 – 10-layer, FR4, lead-free. MFR: Wus Printed Circuit Co. (Qty. 1)
  • $9.00 – Fan, DC brushless, 12 V, 0.60 A with four discrete insulated wires and one 4-position pin socket connector. MFR: Asia Vital Components (Qty. 2)
  • $6.80 – Integrated power stage, MOSFET and driver. MFR: On Semiconductor (Qty. 8)
  • $3.35 – Fan mounting bracket, die-cast aluminum, machined, anodized (Qty. 2)
  • $2.95 – Heatsink/enclosure, main, bottom, die-cast aluminum, machined, anodized with diamond cut edges (Qty. 1)
  • $2.90 – Heatsink/mountain plate, die-cast aluminum, black anodized with 15 metal inserts (Qty. 1)
  • $2.77 – Enclosure, main, top, stamped/formed aluminum, machined, anodized with diamond cut edges (Qty. 1)
To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement