Stewart Connector, a Bel group company and supplier of RJ45 connectors used in Ethernet communications, expands the SealJack PCB mount series with a right angle SealJack connector, which supports connectivity for
Source: Stewart Connectorinternet of things (IoT) devices. As internet connectivity extends beyond traditional devices, SealJack connectors excel in IP67 protection environments where water and debris could compromise signal integrity, specifically in rugged computing equipment, industrial environments, medical devices and smart homes.
The single port, right angle SealJack connector offers a uniquely sealed, light and compact design that can transmit 10/100 Base-T through 10 G Base-T Ethernet. These sealed connectors are IP67 rated and excel when electronics need to be protected from environmental conditions beyond what is capable using traditional RJ45 connectivity.
Part numbers: SS-60400-021
Stewart Connector products are available at Digi-Key, Mouser and Newark.
For detailed product information, download the SealJack PCB mount series datasheet or visit Belfuse.