Wireless Connectivity

Skyworks unveils frequency synthesizer for LMR/PMR systems

05 September 2019

Skyworks has launched the SKY72310-11, a 50 MHz to 2.1 GHz fractional-N frequency synthesizer for high-performance land mobile radio and professional mobile radio (LMR/PMR) systems. This synthesizer is a key building block of a phase-locked loop, providing ultra-fine frequency resolution and low phase-noise Source: SkyworksSource: Skyworksperformance.

Its low power consumption of 4 mA at 3 V, 900 MHz provides extended battery life. Utilizing a configurable Delta Sigma architecture, a 10- or 18-bit modulator tailors step size, phase noise and reference spurious performance. The SKY72310-11 simplifies transmitter design and is ideal for rugged portable and mobile two-way radios used in business as well as in mission-critical applications.

The ultra-fine step size of less than 100 Hz allows this synthesizer to be used in narrowband wireless applications. With proper temperature sensing or through control channels, the synthesizer’s fine step size can compensate for crystal oscillator or intermediate frequency (IF) filter drift. As a result, crystal oscillators or crystals can replace temperature-compensated or ovenized crystal oscillators, reducing parts count and associated component cost. The device’s fine step size can also be used for Doppler shift corrections.

Reference crystals or oscillators up to 50 MHz can be used with the SKY72310-11. The crystal frequency is divided down by independent programmable dividers (1 to 32) for the synthesizer. The phase detector can operate at a maximum speed of 50 MHz, which allows better phase noise due to the lower division value. With a high reference frequency, the loop bandwidths can also be increased. Larger loop bandwidths improve the settling times and reduce in-band phase noise. Therefore, typical switching times of less than 100 μs can be achieved. The lower in-band phase noise also permits the use of lower cost voltage controlled oscillators in customer applications.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement