Electronics and Semiconductors

Teardown: Tesla Model 3 center touchscreen display (2017-19 model)

23 August 2019
The following is an overview of a teardown analysis conducted by IHS Benchmarking.

The Tesla Model 3 center touchscreen display. Source: IHS MarkitThe Tesla Model 3 center touchscreen display. Source: IHS Markit

Probably the first thing that anyone stepping into a Tesla Model 3 will notice is its apparent lack of dashboard controls — there is literally nothing on the dash whatsoever, except for this 15 in touchscreen. Once activated, the touchscreen is the brains of virtually every vehicle system. Everything from the GPS navigation to the glove box release happens through this interface. In its review of the device, Cars.com noted its "crisp, clear graphics" with "the high-quality appearance of an Apple iPad," and "iOS-like onscreen menus" to reinforce that impression.

The following is an overview of a teardown analysis conducted by IHS Technology Teardown Services.

Main enclosure of the Tesla Model 3 center touchscreen display. Source: IHS MarkitMain enclosure of the Tesla Model 3 center touchscreen display. Source: IHS Markit

Summary points:

  • Tesla Model 3 Center Dash Display
  • LG 15.4" IPS 1920x1200 Display
  • 15.4 OGS Direct Bonding Touch Panel with Cover Glass
  • Die-Cast Magnesium Alloy Enclosure

Display module of the Tesla Model 3 center touchscreen display. Source: IHS MarkitDisplay module of the Tesla Model 3 center touchscreen display. Source: IHS Markit

Shown above:

  1. LG DISPLAY CO LTD, LA154WU1-SL01, 15.4" Diagonal, TFT LCD, a-Si, IPS, 1920 x 1200, N/T, 828g

Target market: Tesla

Released: July 2017

Availability: Tesla

Total manufacturing cost: $198.94 (including direct materials and manufacturing)

Temperature sensor PCB of the Tesla Model 3 center touchscreen display. Source: IHS MarkitTemperature sensor PCB of the Tesla Model 3 center touchscreen display. Source: IHS Markit

Major components (Top 10):

  • 15.4" Diagonal, TFT LCD, a-Si, IPS, 1920 x 1200, N/T, 828g - MFR: LG DISPLAY CO LTD - MPN: LA154WU1-SL01 - (Qty: 1)
  • 15.4" Diagonal, OGS Type, Direct Bonding, w/ Tempered Cover Glass, w/ Integral Flex PCB - (Qty: 1)
  • Enclosure, Main, Rear Cover, Die-Cast Magnesium Alloy, Machined, Painted, Laser Etched - (Qty: 1)
  • Device Mount Housing, Injection Molded Plastic, Painted - (Qty: 1)
  • Device Mount Housing Door, Injection Molded Plastic, Painted - (Qty: 1)
  • Temperature Sensor Module Housing, Bottom, Injection Molded ABS Polycarbonate - (Qty: 1)
  • Protect Film, Clear Plastic Sheet, Die-Cut, w/ PSA - (Qty: 1)
  • Temperature Sensor Module Housing, Top, Injection Molded ABS Polycarbonate - (Qty: 1)
  • Temperature Sensing Element, Formed Copper, Painted - (Qty: 1)
  • Fastener, Machine Screw, M5.8 x 12mm, Torx Pan Washer Head - (Qty: 2)

Display module component of The Tesla Model 3 center touchscreen display. Source: IHS MarkitDisplay module component of The Tesla Model 3 center touchscreen display. Source: IHS Markit

Shown above:

  1. CYPRESS SEMICONDUCTOR CORP, CYAT81688-128AS88Z, Touchscreen Controller, Capacitive, Multi-Touch, 32-Bit ARM Cortex CPU Core, 88 Sensor Pins, Automotive (see 1x Die detail below)
  2. TEXAS INSTRUMENTS INC, DS90UB948TNKD, Deserializer, FDP-Link III to Open LDl.2 Lanes, 192MHz, Up to 2K Resolutions with 24-Bit Color Depth, 4 GPIOs, Automotive (see 1x Die detail below)
  3. Tli INC, Tli2387EP_B, Display Timing Controller (see 1x Die detail below)
  4. RENESAS ELECTRONICS CORP, ISL24858IRXZ, Reference Voltage Generator, 10-Bit, 14-Channel, I2C Programmable, w/Integrated Buffered Outputs, Calibrator, Amplifier, EEPROM
  5. TEXAS INSTRUMENTS INC, TMP758QDGK, Temperature Sensor, Digital, 12-Bit, 2-Wire Interface, w/Alert, Automotive
  6. ROHM CO LTD, BD9465MUV, LED Driver, 4-Channel, 150mA per Channel, for Display Backlighting, Automotive
  7. Automotive HSD, Male, Vertical, Gold Plated Contacts, w/1 2-Pin Header

Display module components of the Tesla Model 3 center touchscreen display. Source: IHS MarkitDisplay module components of the Tesla Model 3 center touchscreen display. Source: IHS Markit

Shown clockwise from top left:

  1. CYPRESS SEMICONDUCTOR CORP, CYAT81688-128AS88Z, 1x Die - Deserializer
  2. TEXAS INSTRUMENTS INC, DS90UB948TNKD, 1x Die - Deserializer
  3. Tli INC, Tli2387EP_B, 1x Die - Display Timing Controller
To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement