Industrial Electronics

Portable AWG allows signal-generation for up to 16 channels

14 August 2019

Spectrum Instrumentation’s latest line of arbitrary waveform generators (AWGs) is based on the LXI instrumentation standard and has been created for engineers and scientists that need to simultaneously generate up to 16 precise electronic signals. Small and compact, the units are ideal in automated testing or remote-control type applications.

With six new instruments being released, users are offered a wide choice of configurations and performance levels. All the units feature the latest 16-bit digital-to-analog converter (DAC) technology and combine this with low-noise flexible outputs, allowing generation of almost any test signal in the DC to 60 MHz frequency range. Full remote control is achieved through a simple Ethernet connection to any PC or local area network (LAN), making them easy to integrate into virtually every test system.

The new DN2.65x series of generatorNETBOX instruments are available with 4, 8 or 16 fully synchronous Source: Spectrum InstrumentationSource: Spectrum Instrumentationchannels and offer output rates of 40 MS/s or 125 MS/s. Signals with a programmable output swing of up to ±6 V into high impedance or ±3 V into 50 Ω can be generated. The units also include large on-board memories of up to 2 x 512 MSamples that can be utilized in a number of different operating modes to allow the generation of long and complex waveforms, including single-shot, loop, first in/first out, gated and sequence replay modes. Signals can even be generated while new waveform data is being loaded to the on-board memory.

For perfect waveform generation, each channel of the AWG is clocked using a phase-locked loop (PLL) control system that can be generated internally or from an external clock or reference. Four different filters are available to optimize the output signal quality and help ensure excellent dynamic performance. For example, noise spectral density (NSD) is as low as -142 dBm/Hz, total harmonic distortion (THD) is down to -74 dB, signal to noise ratio (SNR) is as high as 90 dB and spurious-free dynamic range (SFDR) is up to 97 dB. It’s a total performance level that allows users to generate the highest quality test signals.

The AWG's flexibility is further enhanced by front-panel multi-purpose I/O connectors that allow access to synchronous digital (marker) outputs, trigger output, run and arm status, the PLL reference clock or asynchronous I/O lines.

Weighing as little as 6.3 kg, the generatorNETBOX products are easily portable and can work almost anywhere -- freestanding on a test bench, rack-mounted with other equipment or even mobile (when powered by the optional 12 or 24 V DC sources).

The instruments are fully self-contained and come with all the tools necessary to generate an unlimited variety of waveforms. Simply connect them to a host computer (e.g. laptop or workstation) or anywhere on the corporate network and start up Spectrum's SBench 6 Professional software, which comes as standard with every unit and facilitates control of all operating modes and hardware settings from a simple, easy-to-use, graphical user interface. The software also has a host of built-in features for waveform creation, data analysis and documentation. These include the EasyGenerator function for producing standard wave shapes such as sine, rectangular, triangle, saw-tooth, SINC and DC. Waveforms can also be created from equations, imported from other devices (such as digitizers and oscilloscopes) or other software programs. SBench 6-Pro even allows data import and export in the most popular formats such as ASCII, binary and WAV.

The units come with drivers so that users can write their own control programs in almost any popular programming language, including C++, Visual Basic, VB.NET, C#, J#, Delphi and Python code. Third-party software support is also provided for LabVIEW, LabWindows and MATLAB.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement