Audio and Video

Teardown: Jabra Elite 65t

09 August 2019
The following is an overview of a teardown analysis conducted by IHS Benchmarking.

The Jabra Elite 65t wireless in-ear earbuds offer a number of features, including Apple and Android compatibility and an acoustical open-chamber design for wind noise reduction. Additional features include:

  • Four-microphone technology, creating beam-forming directional field for clear phone conversations
  • Passive noise cancellation and "hearthrough" ability to block or allow external ambient sound
  • Lightweight design (right earbud, 6.5 g; left earbud, 5.8 g)
  • Coin cell lithium-ion battery producing 85 to 90 mAh, offering up to 5 hours battery on single charge and up to 15 hours use with pocket-size charging case (included)
  • Operating range up to 10 m (33 ft)
  • Connectivity to Amazon Alexa, Siri and Google Assistant
  • Bluetooth 5.0; pairing up to 2 devices simultaneously, 8 devices total
  • Microphone frequency range 100 Hz to 10 kHz; speaker frequency range 20 Hz to 20 kHz
  • Microphone sensitivity -38 dBV/Pa; speaker sensitivity 103 dBSPL at 1 kHz/1 mW
  • IP55 rating for dust and water protection

The device's Near Field Magnetic Induction (NFMI) chip, which runs a 10.5 Mhz connection between the two earbuds, is linked to the Bluetooth chip through the main PCB. Materials used in the device include PC/ABS plastic, silicone rubber, PMMA paint and gold-plated metal.

Jabra Elite 65t. Source: IHS MarkitJabra Elite 65t. Source: IHS Markit

The following is an overview of a teardown analysis conducted by IHS Technology Teardown Services.

Summary points:

  • Wireless earphones
  • Utilizes NXP NFMI for Ear-to-Ear Transmission
  • Bluetooth v5.0
  • Android & iOS Compatible

Jabra Elite 65t: left ear enclosure. Source: IHS MarkitJabra Elite 65t: left ear enclosure. Source: IHS Markit

Target market: High-end consumer

Released: April 2018

Availability: Online, big-box resellers

Pricing: MSRP 169.99 USD

Total manufacturing cost: $36.03 (including direct materials and manufacturing)

Jabra Elite 65t: left ear PCB. Source: IHS MarkitJabra Elite 65t: left ear PCB. Source: IHS Markit

Shown above:

1. ST MICROELECTRONICS, STM8L152K8Y6, MCU, 8-Bit STM8 Core, 16MHz, 64KB Flash, 4KB RAM, 2KB EEPROM, (1) 18-Channel 12-Bit ADC, (1) 1-Channel 12-Bit DAC, (28) GPIOs
2. TEXAS INSTRUMENTS INC, BQ24040DSQ, Battery Charger, Single-Cell Li-lon/Li-Polymer, 4.2V, 1A, 1%, with Auto Start
3. NFMI Antenna,Wound Ferrite Core

Jabra Elite 65t: charging case. Source: IHS MarkitJabra Elite 65t: charging case. Source: IHS Markit

Jabra Elite 65t: charging case PCB. Source: IHS MarkitJabra Elite 65t: charging case PCB. Source: IHS Markit

Shown above:

1. ST MICROELECTRONICS, ST32L072CBT6, MCU, 32-Bit ARM Cortex M0+, 32MHz, 128KB Flash, 20KB RAM, 6KB EEPROM, 13-Channel 12-Bit ADC, 2 2-Channel 12-Bit DAC, 40 GPIOs
2. TEXAS INSTRUMENTS INC, BQ24232HRGT, Battery Charger, Single-Cell, 500mA, with Power Path Management
3. ABLIC INC, S-5716ACDL2-I4T1U, Hall Effect Sensor, Dual Pole Detection, CMOS Output
4. Charging Contact, Pogo Type, Gold Plated, Vertical

Major components:

  • NFMI Radio IC, Single Chip, Integrated ARM Cortex-M0 processor, Up to 2 Audio Tx, 2 Audio Rx and Multiple Data, w/ Supports Both G.722 and SBC Audio Codec - MFR: NXP SEMICONDUCTORS - MPN: NxH2281A1
  • Bluetooth, SoC, Bluetooth V4.2, Integrated 80MHz RISC MCU & Kalimba DSP, 16Mb Flash Memory, 14 GPIOs - MFR: QUALCOMM - MPN: CSR8670C-ICXT-R
  • 6-Layer, Rigid/Flex Hybrid, FR4/Kapton, 2+2+2, Lead-Free
  • Enclosure, Charging Case, Inner, Injection Molded TPE
  • MCU, 32-Bit ARM Cortex M0+, 32MHz, 128KB Flash, 20KB RAM, 6KB EEPROM, 13-Channel 12-Bit ADC, 2 2-Channel 12-Bit DAC, 40 GPIOs - MFR: ST MICROELECTRONICS - MPN: ST32L072CBT6
  • Battery Pack, Li-Polymer, 1-Cell, 3.8V, 450mAh, 1.8Wh, w/ 2 Discrete Insulated Wires & 2-Position Pin Socket Connector - MFR: SYNERGY SCIENTECH CORP
  • Battery Charger, Single-Cell, 500mA, w/ Power Path Management - MFR: TEXAS INSTRUMENTS INC - MPN: BQ24232HRGT
  • Loudspeaker, 6mm Diameter, w/ 2 Discrete Insulated Wires & 1 2-Position Pin Socket Connector

Jabra 65t Elite: device overview. Source: IHS MarkitJabra 65t Elite: device overview. Source: IHS Markit

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 2 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Re: Teardown: Jabra Elite 65t
#1
2020-Apr-16 6:24 AM

What kind of battery is on the earbuds and how many per earbud? Thank you

Re: Teardown: Jabra Elite 65t
#2
2020-Sep-29 7:17 PM

Why type of microphones were used? Are they digital or analog? Size Specs?

Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement