MEMS and Sensors

MEMS inertial sensor launched for smart structural monitoring

14 May 2019

The MEMS inertial sensor. Source: First Sensor The MEMS inertial sensor. Source: First Sensor First Sensor has introduced a line of microelectromechanical systems (MEMS) inertial sensors targeted at recording vibrations or changes of inclination in wind turbines, bridges and high-rise buildings.

The sensors operate to ensure the safety of structures both in everyday operations and following events such as storms, earthquakes, large loads or changes in the foundations. The sensors are based on a silicon sensor element on First Sensor’s microelectromechanical process in conjunction with a signal-processing application-specific integrated circuit (ASIC) in a hermetically sealed surface mount device (SMD) housing.

Smart sensors can be used to continuously monitor and analyze the condition and loading of buildings, bridges and wind turbines to uncover where repairs or improved safety measures can be identified more effectively and reduce potential risks during dramatic weather events.

The sensors detect even small changes in position or acceleration of structures, according to First Sensor, and they feature high signal-to-noise ratios, temperature stability and air-gap-insulated microstructures to minimize parasitic capacitances.

When used as acceleration sensors, the MEMS offer measurement ranges of ±3 g, ±8 g and ±15 g and achieve a noise density of less than 30 µg/√Hz and resolutions of less than 40 to 95 µg at a measurement frequency of 10 Hz. As inclination sensors with measurement ranges of ±30°, the sensors achieve a noise density of less than 0.0004°/√Hz and resolutions of less than 0.0015° at a measurement frequency of 10 Hz.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement