Industrial Electronics

High-performance programmable 1.8 V LVDS oscillator

22 April 2019

The new LC5545DX programmable oscillator from Pletronics features low-voltage differential signaling (LVDS) logic, superior jitter performance and a low operating supply voltage at 1.8 V. This product is ideal for use in storage area networking, optical Source: PletronicsSource: Pletronicstransceivers and other high-performance applications.

The oscillator utilizes state-of–the-art programmable technology and is available as either factory programmed or field programmable. The LC5545DX is based on an AT cut crystal and is a single chip solution, allowing the part to be programmed in frequencies up to 1.0 GHz.

The RMS jitter for 156.25 MHz from 12.0 KHz to 20.0 MHz is 160 Fs typical, making this oscillator ideal for applications with reduced jitter budgets. The new oscillator is available in frequencies from 15 MHz to 1.0 GHz with frequency stability options from ±-20ppm to ±50ppm and extended OTR -40° C to 85° C.

The part is available in both 3.2 mm x 5.0 mm and 5.0 mm x 7.0 mm package sizes and is offered as either tape or reel or cut tape packaging.

The LC5545DX product is currently available from Mouser Electronics. For prices and samples or for more information, please contact Pletronics.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement