The Raspberry Pi Compute Module 3+. Source: Newark Element14Newark Element14 is now shipping the Raspberry Pi Compute Module 3+, a developer board with a smaller form factor for use in embedded applications such as internet of things (IoT) devices, industrial automation and monitoring and control systems.
The developer board is based on the Broadcom BCM2837B0 64 bit application process running at 1.2 GHz with 1 GB LPDDR2 synchronous dynamic random access memory (SDRAM). Other features include H.264 and MPEG-4 decode, H.264 encode, open graphics library (OpenGL) ES 2.0 graphics, secure digital (SD) memory card interface to module pins and more.
The board is suitable for both makers and professional engineers with more storage options, ambient temperature range and increased flexibility through multiple memory variants.
Newark Element14 said the Raspberry Pi Compute Module 3+ will remain in production until at least January 2024.