Multimedia

The Full-metal Inductive Sensors from Ifm Pass Even the Toughest Tests

13 September 2018

Sponsored content

Full-metal Sensors

Ifm offers several sensor series specially designed for extreme requirements:

T series: These full-metal sensors are specially designed for use in hygienic and wet areas. They withstand frequent cleaning operations and are resistant to cleaning agents. Their wide temperature range of up to 100 C and their insensitivity to fast temperature changes makes the sensors particularly suited for use in the food and beverage industry.

C series: Oils and coolants heavily impact the components installed in machine tools. The O-ring seal made of Viton combined with the corresponding ecolink connector ensures maximum ingress resistance.

C series with K=0: These sensors only detect ferrous metals. Aluminum chips that build up on the active face during the process and lead to incorrect switching of conventional sensors are ignored due to this principle.

R series: The non-stick coating allows weld spatter to roll off the sensor. The high-temperature range of up to 85 C also enables handling of critical applications.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Engaging and informative engineering news in the form of videos from a variety of industries.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement