Lighting

Compact LED Module Focuses 99% of Light Forward

25 September 2018

The Luxeon V2 LED module. Source: LumiledsThe Luxeon V2 LED module. Source: LumiledsLumileds has introduced a light emitting diode (LED) module that is designed for a variety of applications from fixture, to streetlights, sports lighting and portable lights.

The Luxeon V2 uses a 2 mm x 2 mm chip scale package in a 3.5 mm x 3.5 mm standard package and 99% of the light is forward directed, resulting in better light from a compact source.

The output and efficiency of the module at 4000 L, 70 CRI is 315 lumens at 160 lm/W when driven at 700 mA. The CSP die offers high drive current capability while maintaining efficiency across the operating range. At 1 A, the Luxeon V2 delivers 150 lm/W and more than 10% of flux than similar 2 mm offerings on the market, Lumileds said.

The module also has a Lambertian radiation pattern profile to leverage the existing optics ecosystem. Lumileds said this allows fixture manufacturers the ability to improve time-to-market while improving performance.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement