Consumer Peripherals

New Voltage Suppressor Array Protects Data from ESD and EFT

27 August 2018

Protek Devices Molded DFN-2 Package. Source: Protek DevicesProtek Devices Molded DFN-2 Package. Source: Protek Devices

Protek Devices has introduced an ultra-low-capacitance transient voltage suppressor array (TVS array) for circuit protection in popular data interface connections. The very low capacitance for the new PLR0521U TVS array is 0.8 pF max.

The PLR0521U protects these interfaces from the damaging effects of electrostatic discharge (ESD) and electrical fast transients (EFT). It meets or exceeds several IEC standards. The TVS array has a low clamping voltage and protects one unidirectional line. Peak pulse power is 80 W (typical at 8/20 microseconds). The rated standoff voltage is 5.0. It is also RoHS and REACH compliant.

The PLR0521U TVS array is available and is provided in a molded DFN-2 package with an approximate weight of only 2 milligrams. Other key mechanical characteristics include lead-free Ni/Pd/A plating and a solder reflow temperature of (pure-tin — Sn, 100) 260° C to 270° C. It has a flammability rating of UL 94V-0. It is delivered on 8 mm tape and reel, per EIA standard 481, in minimum quantities of 10,000.

Further information, including pricing, is available at Protek Devices.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement