Industrial Electronics

Medical Ethernet Isolator Protects from Dangerous Overvoltages and Static Discharge

13 August 2018

Tripp Lite's N234-MI-1005 model. Source: Tripp LiteTripp Lite's N234-MI-1005 model. Source: Tripp LiteTripp Lite introduced a Medical Ethernet Isolator that is designed to close the gap on dangerous leakage current. The isolator connects Cat6 network cables. It is ideal for use in biomedical and health-care IT applications.

The N234-MI-1005 is compliant with IEC 60601-1 and EMC/IEC 60601-1-2 standards, making it compliant for use in patient care vicinities. It helps a healthcare facility remain fully protected against overvoltages and static discharges that can travel through copper network cables and potentially harm patients or staff and damage sensitive medical devices.

Typical applications for this Ethernet Isolator include connecting diagnostic equipment such as EMG or EEG machines to analytical computers.

Tripp Lite’s Medical Ethernet Isolator connects network components compliant with IEEE 802.3 or IEEE 802.3ab (10/100/1000BASE-T, twisted pair). It passes data at speeds up to 1 Gbps. The team designed the device for tested and approved Cat6 network cable and it has two female RJ45 ports and can act as a coupler. The isolator complies with the Federal Trade Agreements act for GSA schedule purchases.

Learn more about the Medical Ethernet Isolator at Tripp Lite.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement