RF & Microwave

Ultra-Miniature, High-Frequency Fundamental Quartz Crystals

07 August 2018

IQD has launched a range of quartz crystals that can operate in the fundamental mode up to 200 MHz. The Source: IQDSource: IQDquartz crystals are housed in an hermetically sealed 2.5 mm x 2.0 mm x 0.6 mm (IQXC-152) and 2.0 mm x 1.6 mm x 0.5 mm (IQXC-153) ceramic four-pad package, two of the pads are grounded to the metal lid to improve the EMI. In the higher frequency range, 70 MHz to 200 MHz, the frequency tolerance can be as low as ±30 ppm and the stability is also ±30 ppm over the full industrial operating temperature range of -40° C to 85° C with the capacitance load ranging from 8 to 30 pF.

The crystals enable design engineers to use higher frequencies in the fundamental mode, which eliminates the need to use a PLL or a tank circuit picking up the third, fifth or seventh harmonics. A higher starting frequency can also be used when looking to generate, for example, 2.4 GHz, which cuts down on the jitter or phase noise in the circuit.

Packaging options are tape and reel or cut tape, and detailed data sheets are available at IQD.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement