Industrial Electronics

Ironwood Electronics: Clamshell Production Test Socket for BGA1062

23 July 2018

Ironwood Electronics recently introduced a new stamped spring pin socket, addressing high-performance requirements for testing BGA1062 — CBT-BGA-6077. The contactor is a stamped spring pin with 31 gram actuation force per ball and cycle life of 125,000 insertions. The self inductance of the contactor is 0.88 nH, Source: Ironwood ElectronicsSource: Ironwood Electronicsinsertion loss less than 1 dB at 15.7 GHz and capacitance of 0.097 pF.

The current capacity of each contactor is 4 amps at 40 degrees Celsius temperature rise. The socket temperature range is -55° C to 180° C. It features a clamshell lid design for ease of chip replacement in a production environment, and it also has an integrated compression plate for vertical force actuation without distorting device position.

The specific configuration of the package to be tested in the CBT-BGA-6077 is a BGA, 27 mm x 27 mm, 0.8 mm pitch 33 x 33 array with 1,062 balls. The socket is mounted using supplied hardware on the target PCB with no soldering, and uses the smallest footprint in the industry. The smallest footprint allows inductors, resistors and decoupling capacitors to be placed very close to the device for impedance tuning.

To use, place the BGA device into the socket and close the lid by snapping to the latch. Vertical force is applied by turning the compression screw. The socket was made of aluminum components for power dissipation and it can be customized for higher power dissipation by adding axial flow fan plus finned heat sink. This socket comes with thermal interface material to efficiently transfer heat from silicon die to outside ambient environment. This socket can be used for quick device screening, device characterization at extreme temperatures as well as final production test.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement