Home Appliances

New Receiver with Alexa Voice Control, Small Form Factor

17 July 2018

The RX-S602 Slimline AV receiver. Source: YamahaThe RX-S602 Slimline AV receiver. Source: YamahaYamaha unveiled the RX-S602 Slimline AV receiver. This receiver offers wireless surround capability and Alexa voice control.

The RX-S602 fits in confined spaces and in AV racks that have extreme constraints like small apartments, offices, motorhomes or campervans.

The RX-S602 supports a traditional 5.1-channel wired setup and can go wireless with a new technology called MusicCast Surround. MusicCast Surround allows the user to build an AV receiver-based, 5.1-channel surround sound system with wired speakers and wireless speakers.

MusicCast Surround builds on the Yamaha MusicCast wireless multi-room audio system. This enables music enthusiasts to stream from almost any audio source over a Wi-Fi network to MusicCast-enabled products.

The RX-S602 has complete compatibility with the latest HDMI standards and delivers transmission of 4K video at 60 frames per second pass-through. It supports HDR video, including Dolby Vision and Hybrid Log-Gamma.

The RX-S602 is loaded with wireless technologies, including Wi-Fi, Bluetooth, Apple AirPlay and Spotify Connect. It supports many streaming services through the MusicCast app. It is also equipped with Zone 2 audio, which sends audio to a speaker pair in another room from a source independent of the source playing in the main listening room.

The Yamaha RX-S602 will be available in August for $649.95. To learn more about the new device, visit Yamaha.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement