Discrete and Process Automation

Video: Saelig Introduces LoRa/FSK Smart Modem Transceiver

22 May 2018

Saelig Company, Inc. has introduced the Circuit Design SLR-434M Smart Modem — a compact, easy to use Source: Saelig Company, Inc.Source: Saelig Company, Inc.narrow-band embedded radio modem operating in the 434 MHz ISM band. It incorporates LoRa technology to achieve extremely long range for low bit-rate data with low power. The SLR-434M's excellent receiving sensitivity allows communication into areas once considered difficult for RF to penetrate, and making it possible to transmit 1,800 feet or more. The SLR-434M is also switchable to accommodate conventional FSK communication.

The SLR-434M can transmit data or operate in simple control systems using Circuit Design's dedicated command protocol from an external CPU or PC via an RS232 or Comport interface. The SLR-434M can process 8 I/O switching signals. With up to 10 mW RF output power from the SMA connector, the SLR-434M can be used in simplex or duplex mode on 137 channels. It operates from a 3.5 – 5.0 V supply, consuming less than 30 mA when transmitting. Its low power consumption makes battery operation possible with this sturdy 1.6 in. x 1.2 in. x 0.25 in. module.

Applications include data transmission, telemetry and control in buildings, water level and dam monitoring, tunnel and bridge condition monitoring, etc.

The TB-SLR-RS2 is an RS232 interface board for experimenting with the SLR-434M module. The built-in DB9 connector allows quick connection to the COM port of PC or PLC. The board is equipped with transmit/receive LED, a power supply terminal, main switch and an interface to sub boards. The module can be used with a coax extension cable to allow optimum placement of the antenna according to the environment.

The SLR-434M is made by Circuit Design, a leading Japanese low power radio product design and manufacturing company. For detailed specifications, free technical assistance or additional information, please contact Saelig 1-888-7SAELIG, via email: info@saelig.com, or by visiting www.saelig.com.

*LoRa is a trademark of Semtech Corporation.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement