Power

Maxim Integrated Announces New Monitors/Sequencers with Reverse-Sequencing Capability

20 May 2018

Maxim Integrated has announced new low-cost motors/sequencers with reverse sequencing capabilities. The MAX16050 and MAX16051 are designed to ensure projects will power up and down according to design specifications.

Source: Maxim IntegratedSource: Maxim Integrated

The devices can monitor up to six voltages and sequence up to five voltages and provide an adjustable delay as each power supply is turned on while monitoring each supply voltage, including the bias voltage Vcc. During power-down, they can reverse sequence the output and provide internal pulldown circuitry to help discharge output capacitors.

Typical applications for the MAX16050/MAX16051 include servers, telecom equipment, workstations and network and storage systems.

Some specifications include:

· Pin-selectable sequencing order (MAX16050 only)

· Reverse-sequencing capability on shutdown

· Overvoltage Monitoring with independent output

· ±1.5 percent threshold accuracy

· 2.7 V to 16 V operating voltage range

· Charge pump to fully enhance external n-channel FETs

· Capacitor-adjustable sequencing delay

· Fixed or capacitor-adjustable reset timeout

· Internal 85 mA pulldowns for discharging capacitive loads quickly

· Daisy-chaining capability to communicate across multiple devices

· Small 4 mm x 4 mm, 28-pin TQFN package



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement