Industrial Electronics

Saelig Introduces Berkeley Nucleonics 765 Ultra-fast Rise Time Pulse Generator

25 April 2018

Saelig Company Inc. announces the availability of the Berkeley Nucleonics 765 Fast Rise Time Pulse Source: Saelig Company, Inc.Source: Saelig Company, Inc.Generator — the first analog edge converter with the ability to provide 5 V pulses with less than 70 ps rising and falling edges. Available in 2 or 4 channel versions, the Model 765 offers a repetition rate of up to 240 MHz with a period jitter specification of under 25 ps. The unit is conveniently and easily controlled via a 7 in., 1,024 x 600, capacitive touch LCD that runs Windows 10 OS.

The Model 765's innovative hardware architecture can generate advanced pulse sequences such as double pulse or quad pulse with fully independent timing parameters. The touchscreen display and intuitive UI have been designed to simplify powerful pulse generation programming. Signals can be generated quickly and adjustments can be made in real-time. Set-up is completed with just a touch, via HDMI or USB interfaces, or from an added keyboard or mouse. Simple built-in instrument controls and parameters allow engineers and scientists to create single or multiple pulses (dual, triple and quadruple pulse mode) in moments, with continuous, single, burst, gated and external trigger modes available.

Features

  • Up to four channels
  • Less than 70 ps rise/fall time (20-80%)
  • Adjustable output level from 10 mVpp to 5 Vpp
  • Adjustable baseline offset ±2.5V
  • Maximum repetition rate 500 MHz per channel
  • Pulse width from 300 ps to greater than 1s
  • 10 ps width resolution
  • Continuous, single, burst, gated and external trigger modes
  • Trigger in- to output jitter less than 35 ps RMS
  • 19 in. rack-mount kit available (3U space required)

The Model 765 is the ideal solution for a wide range of applications requiring fast, accurate pulse edges, such as experimental physics applications, experimental colliders, laser modulation, mass spectroscopy, TDT and TDR applications, radar and sonar systems, semiconductors tests and others.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement