Industrial Electronics

Bel Power Solutions Announces 18 kW DC-DC Power Shelf Solution

22 March 2018

Bel Power Solutions and Protection, a Bel group company and global manufacturer of power management Source: Bel Power Solutions and ProtectionSource: Bel Power Solutions and Protectiondevices, announces the SPSPFF3 System (Power Modules, Shelf, Controller and Power Distribution Unit (PDU)). These products are designed for systems and applications where DC-DC conversion from an existing -48 V supply to 12 V is required, such as central offices redesigned as data centers.

The SPSPFF3 System is a complete computer rack power solution and includes:

•SPSPFF3-01 (Shelf)

•PFF3000-12-069RD (Power Module/Supply)

•YSD.00273 (PDU) and ZLH.U1C00.0 (cable harness set)

•NAC2006-01 (Controller)

The SPSPFF3 System is designed for secure remote monitoring and is fully compliant with EMC and safety standards and carries the CE mark. SPSPFF3 components have a nominal -48 V input voltage, which covers a range from -40 V to -72 V, and will convert into a fully regulated and isolated single output voltage of 12.5 V. The converter can operate in a fan-cooled environment and uses digital controls for fan speed regulation. These new SPSPFF3 system products are highly efficient with excellent dynamic response to load / input changes and low output voltage noise. In addition, there is a six slot shelf, PDU and shelf controller for full remote control and monitoring of the system via SNMPv1/2c/3 through a 10/100 MB base Ethernet port.

Shelves are available for OCP V2 bus-bar style connection. The PDU fits into the OCP V2 rack opening and cables from the PDU to the shelf are available as well, making this a one-stop-shop V2 power solution. The converters are 3 kW each, hot swap capable and fully protected against over-current, -voltage, -temperature and reverse polarity. Features include active analog current share for parallel and redundant operation, as well as secure remote monitoring with the SNMPv3 protocol via the Network Attached Controller hosted in the shelf. These innovations make the PFF Systems ideal for a broad range of applications in DC-DC markets that require high power density and telecom/central office voltage compliance.

For more information, visit the SPSPFF3 System product page or download the datasheet. Technical support is available at belfuse.com/power-solutions, via email at Tech.Support@psbel.com or by calling 866-513-2839.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement