Industrial Electronics

New UHD TV BOX Solution Released

13 October 2017

The RK3328 UHD TV BOX solution. Source: RockshipThe RK3328 UHD TV BOX solution. Source: Rockship

Rockship launched their new RK3328 UHD TV BOX solution at the Hong Kong Electronics Fair on October 13, 2017. The new TV BOX solution takes the lead in supporting USB 3.0 interface and enhances the speed by three times, compared to previous generations.

RK3328 UHD TV BOX solution has three technical advantages. It has higher transmission rates supporting giga Ethernet and USB 3.0 interfaces. It has UHD video quality supporting the latest 4K standard (UHD Premium standard). This solution is more suitable for the market-supporting DRM widevine level 1 certification standard recognized by Google.

The upgraded RK3328 position to medium and high-end solution supports USB 3.0 and giga Ethernet and solves the problem of real-time transmission of UHD videos.

Currently, most TV box solutions in the market apply a USB 2.0 interface. With the internet and IoT, improvements of industrial applications and consumption market are needed. 4K 60 Hz UHD videos will become the mainstream demand of the future. USB 2.0 is powerless when compared to 1080P 30 Hz data collection and it can’t meet the market needs. The new Rockchip RK3328 solution supports USB 3.0 and giga Ethernet with enhancement of speed and provides the hardware guaranteed for real-time transmission of UHD 4K videos.

A higher transmission rate will create more possibilities for the forms of OTT BOX. Interconnection of voice, image, streaming media and multiple terminal devices based on the RK3328 solution will have irreplaceable technical and platform advantages.

The RK3328 solution is compatible to the DRM widevine level 1 certification. To learn more about this device, visit the site here.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement