Product Watch

Wire, Connectors and Interconnects

  • Smiths Interconnect welcomes Plastronics

    Supplier: Smiths Interconnect, a Molex company
    Smiths Interconnect, a division of Smiths Group plc, announces that it has completed the acquisition of Plastronics Sockets & Connectors (“Plastronics”), a leading supplier of burn-in test sockets and patented spring probe contacts for the semiconductor test market segment, as well as custom connectors for industrial applications.
  • Universal Entry Female Quick-Fit Terminals

    Supplier: Keystone Electronics Corp.
    These Female Tab Terminals offer cost effective design options for surface mount and thru-hole mount applications on PC Boards. The unique terminal design accepts male tabs from either a vertical or horizontal entry position. Mating male terminals range from .110" to .250" allowing design engineers to change mating terminals without re-engineering the board. SMT versions ha...
  • M12 Y-Code Circular Connectors

    Supplier: DigiKey
    HARTING's M12 hybrid Y-coded product family is based on the implementation of Y-coded inserts designed according to IEC 61076-2-113 standards. Y-coding is a hybrid mating face for M12 connectors, including four contacts for data transmissions and four contacts for power supply.
  • PCI Express Series - support Gen 5 (32 GT/s)

    Supplier: Rego Electronics Inc.
    1.00 mm pitch enables all generations of PCI Express signaling designs and supports 32GT/s (Gen 5 )16 GT/s (Gen 4), 8.0 GT/s (Gen 3), 5.0 GT/s (Gen 2), and 2.5 GT/s (Gen 1)
  • SO-DIMM DDR5 Connectors

    Supplier: Rego Electronics Inc.
    3 mounting types as options in right angle top mount, right angle reverse and vertical mounted, available in heights at 4.0, 5.2 & 8.0mm
  • Laser Markable Cables

    Supplier: PIC Wire & Cable
    Cable marking is an important part of the manufacturing process for aerospace and defense products. When it comes to the identification of cables, laser marking is the clear choice. Laser marking offers a lightweight alternative to individual marker sleeves and is widely used in the aerospace and defense market.
  • Drive Machine Learning with LGA 4677

    Supplier: TE Connectivity
    LGA 4677 Socket TE Connectivity’s (TE) next-generation server processor LGA 4677 socket provides more connections between main board and CPU. Designed for the needs of new generation processors, these sockets support bandwidth intensive operations and contain a greater number of memory channels – greatly expanding input/output capabilities.
  • High Flex Life DATA + POWER Custom Cable

    Supplier: Northwire, Inc.
    Northwire designs and manufacturers DATA + POWER in one slag-resistant, high flex life custom cable. Ideal for robotic welding applications.
  • Amphenol's Panel Rack Mount Power Connectors

    Supplier: DigiKey
    Amphenol Sine Systems’ PRM Series™ (Panel Rack Mount) Connectors, available in both Plugs and Receptacles, are a quick-connect power connector solution for use in panel rack mount network applications. Our quick-connect design enables denser installations, faster deployments, and upgrades.
  • TE Connectivity Industrial Mini I/O Cat6A

    Supplier: Heilind Electronics, Inc.
    TE’s mini I/O connector offers fast speeds and easy in-the-field installs.
Advertisement
Advertisement
Advertisement