Product Watch
Sponsored by
Wire, Connectors and Interconnects
-
Connector Solutions for Test & Measurement
Supplier: LEMO USA, Inc.LEMO connectors have been helping the test and measurement industry for decades. Whether you are measuring forces, surfaces, speeds, flow rates, movement, temperature or pressure, our connectors have ensured reliability and exceptional levels of performance. -
Low Compression Force Gap Fillers
Supplier: Fujipoly® America Corp.The compression characteristics of thermal gap fillers should be key considerations during a product’s early design phase. For applications that have delicate components or widely varying gap distances, Fujipoly® created a line of Low Compression Force gap filler pads. These TIMs help avoid overstressing the printed circuit board (PCB) and fragile solder joints as the in... -
Bisco is your local source for ABB
Supplier: bisco industriesABB's portfolio of products serves customers in the energy, transportation, medical, mining, and building and infastructure industries to name a few. -
DuraClik 2.00mm-Pitch Wire-to-Board SMT Connectors
Supplier: DigiKeyMolex's DuraClik connectors are available in 2 to 15 circuit sizes. The connectors come standard in embossed tape and without vacuum tape. The DuraClik family is currently available in a right-angle style, with a vertical type in development. -
Retractiles. Coil Cord. Slinkies. Curly Cords.
Supplier: Northwire, Inc.A cable of many names and many useful functions -
Powering Open Computing with TE ORv3
Supplier: TE ConnectivityTE Connectivity’s (TE) power solutions portfolio for Open Compute Project (OCP) applications provide simple, yet customizable designs that enable a standardized platform capable of efficiently distributing up to 500A of power per UL and CSA criteria, while offering improved electrical performance. -
The Best Cable Materials for Extreme Temperatures
Supplier: Northwire, Inc.Discover the best cable material and component selections for demanding applications in extreme temperature conditions. -
Siemens SIRIUS Modular
Supplier: DigiKeyThe availability of machines and plants is a precondition for maximum productivity. Prolonged downtimes may not just be expensive but may also mean that customers begin to lose trust. Sirius Innovations offers you the unique and comprehensive portfolio of Industrial Controls. Modular and Easy-to-Integrate, Sirius Control Products can be planned and built into a control cabinet with ease. -
FINEPITCH Series Board-to-Board Connectors
Supplier: DigiKeyPhoenix Contact’s FINEPITCH connector series provides board-to-board solutions for signal and data transmission, allowing several PCB orientations, stack heights, and numbers of positions in a compact 0.8 mm or 1.27 mm pitch. -
PowerWize Wire-to-Board/Wire-to-Busbar Connectors
Supplier: DigiKeyMolex's PowerWize high-current wire-to-board/wire-t o-busbar connectors are offered in two sizes, 6 mm and 8 mm, delivering up to 190 A of current. The headers can either be mounted on printed circuit boards or busbars.