Product Watch
Sponsored by
Wire, Connectors and Interconnects
-
Highly Configurable Spring Probes Connector
Supplier: Smiths Interconnect, a Molex companyBattery Contacts and Dovetail Connectors Dovetail Connector Series features C Series Spring Probes, renowned for their incomparable shock and vibration performance, housed in a patented block design. These connectors make it easy to explore the benefits of spring probe technology without the investment associated with custom tooling. -
E-Mobility CHARX Charge Inlets
Supplier: DigiKeyPhoenix Contact’s E-Mobility Generation 4 CHARX charge inlets allow high-power charging up to 250 A continuous and up to 500 A on a temporary basis. The generation includes a version with a cable cross-section of 95 mm2 for DC charging at the higher amps. -
400Gbps with TE QSFP-112G
Supplier: TE ConnectivityTE Connectivity’s (TE) QSFP 112G 1x SMT Connector & Cage supports aggregate data rates of 400Gbps (gigabits per second) with superior signal integrity and meet 112G PAM-4. To support various requirements in data center and cloud computing by high density, backward compatibility, design flexibility and broad portfolios. -
Harting Han® 1A Miniaturized Connector System Kits
Supplier: Heilind Electronics, Inc.Single part number robust miniaturized connector solution from Harting. -
3M Socket 451 and 3M Header 452 Series
Supplier: Heilind Electronics, Inc.Space-saving design allows the 3M Socket 451 and 3M Header 452 to compensate for smaller and more crowded PCBs. -
Breakthrough contact tech of Kepler Test Socket
Supplier: Smiths Interconnect, a Molex companyWhether for testing high performance computing, wearables or other automotive chips, Kepler is the only solution that provides two-axis of motion during a single actuation of the socket, an innovation set to pioneer the semiconductor test industry. As a result, Kepler provides a boosted first pass yield, enhanced production reliability, and extended maintenance intervals..Benefits: . -
Reliable High Voltage Interconnect Solutions
Supplier: LEMO USA, Inc.Revolutionizing Reliable High Voltage Interconnect Solutions with LEMO Y Series -
Features & Benefits - Fluoropolymers as Insulation
Supplier: Northwire, Inc.Like many of the best discoveries, the first fluoropolymer, polytetrafluoroethyl ene (PTFE), was discovered by accident when DuPont chemist Dr. Roy Plunket was working w/ fluorocarbon refrigerant gas. When Dr. Plunket went to open one of the gas cylinders, no gas came out. Instead, a white waxy solid that did not melt or dissolve was found inside which would come to be known as PTF... -
Twist & Flex Cable for Robotic Applications
Supplier: Northwire, Inc.In the design of industrial robotics for a manufacturing environment, it is critical to maximize efficiencies and output while eliminating or minimizing down time. -
Rugged Control & Instrumentation Cable - Harsh Env
Supplier: Northwire, Inc.Northwire ruggedized control and instrumentation cables meet CSA CIC and CIC-TC agency requirements. These control and instrumentation cables are well suited for harsh environments such as oil refining and extracting, industrial automation, and variable frequency drives (VFDs).