Product Watch

Wire, Connectors and Interconnects

  • RF TERMINATORS PRODUCT EXTENSION

    Supplier: TE Connectivity
    The newly expanded line of RF (radio frequency) terminators from TE connectivity (TE) helps customers terminate open transmission lines in RF circuits. An RF terminator is typically placed at the end of a transmission line and is designed to match the cable’s AC impedance. They are used to terminate the open end of a cable and form an endpoint for a signal.
  • OFF-THE-SHELF AMP CT, AMP MINI CT, AND HPI

    Supplier: TE Connectivity
    Off-the-shelf cable assemblies are a product extension of our HPI, AMP CT and AMP Mini CT product lines that allow for quicker prototyping. The assemblies allow our customers to use AMP CT, AMP Mini CT, and HPI connectors prior to investing in tooling.
  • Lightweight & Reliable Connectors

    Supplier: Harwin Plc
    For cutting edge technology, either for speed, for future transportation, or both, then you need to specify products that deliver quality performance now. Demand a lightweight and reliable connector that performs under severe conditions of vibration & shock, high temperature and humidity.
  • The Connector Expert Has Your Best Connection

    Supplier: Anderson Power Products
    Over 100 years as a global leader in designing and manufacturing electrical power products. Anderson offers innovative, state of the art electrical power connector solutions, combined with a long-standing reputation for reliable and rugged connectors.
  • Specialized cables for sophisticated machinery

    Supplier: Cooner Wire Company
    Intricate wiring and cabling needs? Our specialized cables ensure that precise commands are transmitted accurately, minimizing errors and downtime. Learn More
  • Safe power outlet for electrical enclosures

    Supplier: Finder S.p.A. con unico socio
    The safe and approved power outlet Type 7U.00 Series is the perfect device for use within electrical enclosures. Compatible with Schuko and Italian Bipasso and available in light grey (7U.00.8.230.00×0) or yellow (7U.00.8.230.00×2). Led version available. Other features: – 230 V AC (50/60 Hz) – Nominal current: 16A – Width 4...
  • SBSX-75A IP68 Rated Sealed Connector

    Supplier: Anderson Power Products
    The SBS®X-75A sealed waterproof connectors come in a multiple of configuration offerings with up to a maximum of 140A of power and the durability of up to 5,000 mating cycles. Positive metal latches help safeguard against accidental disconnects that may be caused by vibration, while the built-in cable clamp allows for strain relief on wires. The compact sleek high-power design of the...
  • Need Size Reduction Options and Cable Flexibility?

    Supplier: Omnetics Connector Corporation
    Omnetics Circular Connectors Offer Both Micro and Nano Interconnects for Highly Portable Electronic Systems, Meeting the Needs of Designers Looking for Size Reduction Options and Cable Flexibility Wide range of circular connector sizes and styles provide options for custom design cables.
  • Test Leads w/ Custom Capabilities

    Supplier: E-Z-HOOK, a division of Tektest, Inc.
    A vast selection of standard test lead and patch cord combinations. By combining our flexible test lead wire with our extensive line of test connectors, clips, test hooks, test probes & adapters, we offer hundreds of combinations both in our catalog & beyond & can easily customize lengths, colors, & connector ends to meet your specific requirements.
  • Micro Locking Test Hooks for PC Board Holes

    Supplier: E-Z-HOOK, a division of Tektest, Inc.
    Micro Locking Test Hooks for PC Board Holes The E-Z-Micro-Lock hooks are designed to slip into plated-through PC board test point holes and lock into place onto the board to free your hands and provide a safe, secure, short-free test connection.
Advertisement
Advertisement
Advertisement