Product Watch

Wire, Connectors and Interconnects

  • High Current "True" Zero ohm SMT Jumpers

    Supplier: Keystone Electronics Corp.
    High current "True" Zero ohm SMT Jumpers from Keystone are designed to replace "Zero" ohm resistors without changing board designs or layouts. Manufactured from Copper with Silver Plating, these jumpers provide an identical footprint as a zero ohm resistor. Jumpers provide a low resistance circuit linkage making them ideal for high-density, high current PCB packages on power and a...
  • UL Recognized Male PCB Quick-Fit Terminals

    Supplier: Keystone Electronics Corp.
    Innovative Male PCB Quick Fit terminals designed to hold up under repeated mating cycles are in stock and ready for delivery. Available in Surface Mount as well as horizontal and vertical Thru Hole Mount configurations. The space saving design makes them ideal for use in dense PCB boards and offer easy access for connecting and disconnecting Quick-Fit female terminals. Our...
  • LEMO connectors are medically approved.

    Supplier: LEMO USA, Inc.
    The LEMO Premium Plastic series has been designed to meet international safety and performance standards for medical devices. We offer a wide range of plastic connectors which can withstand multiple sterilisation cycles, as well as single use connectors where sterilisation is not possible.
  • Centaur Series Solder Tail Connectors

    Supplier: DigiKey
    The Centaur series high-speed, high-density, ruggedized connector system utilizes the advantages of Amphenol Aerospace's extensive legacy of Mil-Spec connectors and the latest in high-speed contact and connector technology.
  • Hi-Rel Connectors for Board-to-Board Spacing

    Supplier: Harwin Plc
    Harwin Hi-Rel Connectors Deliver Greater Board-to-Board Spacing
  • Demystifying Battery Power Webinar Series

    Supplier: Anderson Power Products
    Watch the Anderson Power 2-part webinar series "Demystifying Battery Power."
  • Connectivity Solutions with TE AMP-Latch

    Supplier: TE Connectivity
    Our AMP-LATCH ribbon cable interconnects offer quick, reliable connections without stripping or prepping wires. AMP-LATCH connectors, also known as ribbon cable connectors, are used to make the transition between ribbon cable and pc board (PCB) circuitry, with the primary function of connecting one board or subsystem to another.
  • High speed connector: 1000Base-T1

    Supplier: LEMO USA, Inc.
    LEMO provides two types of insulators 0B.511 (2 contacts) and 1B.512 (4 contacts + screen) compatible with Unshielded Twisted Pair (UTP) and Shielded Twisted Pair (STP), the new product is also available in a watertight version in the T series connector.
  • LEMO High Speed connectors

    Supplier: LEMO USA, Inc.
    LEMO's precision engineered USB 3.1 and SPE connectors are reliable high speed interconnect solutions designed to withstand demanding environments using twisted pair technology.
  • Q-Secure Locking Hospital Grade Power Cords

    Supplier: Qualtek Electronics Corp.
    Locking C13 NEMA Hospital Grade Power Cords
Advertisement
Advertisement
Advertisement