Product Watch
Sponsored by
Wire, Connectors and Interconnects
-
Micro-Hook, Double Gripper with 0 .025? Square Pin
Supplier: E-Z-HOOK, a division of Tektest, Inc.Micro-Hook, Double Gripper with 0 .025″ Square Pins The XKM Micro-Hook double hook is designed for hard to make test connections. The two hooks assure a solid contact with easy-to-use spring loaded design. The narrow nose configuration is ideal for side-by-side stacking of the test connectors. Two 0.025″ square pins exit the plunger on either side. -
Power Up! Terminal Blocks for High Current Cables
Supplier: Finder S.p.A. con unico socioHigh current Terminal Blocks for the combining and distribution of high current power cables within electrical panels and cabinets. Technical features: Nominal current: 80, 125, 175, 250 or 400 A Available with 7, 8 or 12 connections (according to type) Single pole or combine for multi-pole applications Cable connection capacity up to... -
Smaller Designs with TE's .4mm Fine Pitch BTB
Supplier: TE ConnectivityOur fine pitch board-to-board connectors are optimized interconnect solutions for smaller and thinner electronic consumer products. They are designed to meet the miniaturization trend in the market. Our product series features a smaller centerline, narrower body, and lower mating height. -
NEMA 6-20R Snap-in AC Power Outlet
Supplier: Qualtek Electronics Corp.NEMA 6-20R Snap-in AC Power Outlet with Solder Terminals -
12G-SDI 4K ULTRA HD Push-Pull connectors
Supplier: LEMO USA, Inc.LEMO is expanding its field-proven S Series push-pull connectors with the new 1S.275 Series for 12G-SDI (Serial Digital Interface) 4K Ultra High Definition transmission. -
A description of the various styles of Litz wire
Supplier: New England Wire Technologies CorporationWe offer all 9 types of Litz wire constructions with multiple varieties of insulation to meet agency and/or specific customer voltage withstand requirements. -
Signal Integrity with TE T/M RF Assemblies
Supplier: TE ConnectivityTE Connectivity’s (TE) high frequency RF connectors, adaptors, termination and testing cable assemblies support up to 110 GHz and can provide better performance for test & measurement and other demanding applications -
High Temperature Test Hook Connectors and Leads
Supplier: E-Z-HOOK, a division of Tektest, Inc.Mini and micro hook test connectors that support high temperature testing enviroments. Tested to support high temperatures for extended periods at 250°F/300°F and short cycles as high as 300°F/350°F depending on hook option selected. These three test hook connectors can be made into high temperature test leads by using our... -
Custom Solutions - Electrical Test Accessories!
Supplier: E-Z-HOOK, a division of Tektest, Inc.Our goal is to be your single source for test and measurement products and services. At E-Z-Hook we like to think that CUSTOM IS STANDARD. Our goal is to provide clients product manufactured how they need it. -
Uninterrupted Power with TE Power Connectors
Supplier: TE ConnectivityTE Connectivity's (TE) power connector and cable assembly portfolio provides a wide range of power transmission solutions that offer exceptional electrical and mechanical performance, delivering reliable and stable power transmission to a wide variety of applications with potential to achieve power >10kW at 48V.