Product Watch
Sponsored by
Electromechanical Components
-
SGX Series Contactors
Supplier: Sensata TechnologiesIntroducing the SGX Series Contactors for Material Handling, Energy Storage Systems, and DC Fast Charging Applications -
OUTDOOR FILTER FAN
Supplier: STEGOThe outdoor filter fan is used in outdoor cabinets and casings from which warm air needs to be extracted due to increased heat generation (solar radiation, heat loss from built-in components). -
ROOF FILTER FAN
Supplier: STEGOThe roof filter fan ensures uniform air circulation in the enclosure or casing. The resulting air flow cools the electrical components. -
HIGH POWER RELAYS
Supplier: Finder S.p.A. con unico socioFunction and features: The Type 68.25-4300 PCB mount power relay is ideal for a variety of high power applications such as generators, UPS, pumps, photovoltaic inverters and EV chargers. Other features: 4 NO 40 A + 1 NC 3 A Contact gap ≥ 3.6 mm (according to VDE 0126-1-1, EN 62109-1, EN 62109-2) DC coils, with 700 mW holding power<.../li> -
Slides-smooth & accurate control in compact design
Supplier: NKK SwitchesThe M Series Slides provide smooth and accurate control in a compact design and are available in a flat frame or bracketed PC mounting types and two sizes of actuators. Well-suited applications include audio/visual equipment, medical devices, and industrial control panels. The slides are available in both illuminated and non-illuminated options. -
The Advantages of Battery-Mounted Fusing
Supplier: Waytek, Inc.The practice of mounting fuses directly onto the battery as a starter protector fuse is becoming more prevalent in high-amp truck and vehicle applications, and with good reason. -
D2LS Ultra Subminiature Basic Switch
Supplier: Aratas America LLCThe D2LS Ultra Subminiature Basic Switch by OMRON is a compact and reliable surface-mount terminal type operation switch. It offers high load types, a long operating life, and a clear click feeling. With its compact size, it contributes to downsizing modules. The D2LS is available in different models to suit specific requirements, making it a versatile and durable switch for various appl... -
New Products in Bloom - Versatile and Durable
Supplier: NKK SwitchesPerfect for a wide range of environments, the M Series offers pushbuttons, toggles, rockers, and slides that combine robust performance with sleek design. Key Features: Great mechanical and electrical lifespan. Ability to partner with our Value-Added Services Department to create versatile configurations to match any application. Crafted -
InPower Dual Output Contactor
Supplier: Waytek, Inc.InPower’s HD2VCM is a power contactor designed to offer precise control for two +12V 35A feeds, allowing seamless switching of loads. This versatile controller is equipped with a microprocessor, enabling it to perform various programmable functions based on customer-specified parameters. -
Carling Technologies GP Series Push Button Switch
Supplier: Waytek, Inc.GP-Series pushbutton latch switches are designed for in-cab installation for on- and off-highway vehicles. Configurable with or without a red LED backlight, the durable polycarbonate switch can be laser-etched in red with one of several standard icons to match your application.