Product Watch

Electromechanical Components

  • Innovative Coin Cell Battery Holder

    Supplier: Keystone Electronics Corp.
    New Top Loading 24mm Coin Cell Battery Holders Breakthrough lithium coin cell holders for maximizing PC board capacity when installing high capacity 2477 & 2450 lithium coin cells in high-density applications. These top loading designs allow for minimal footprint board layouts without restricting battery access in devices. These Thru-Hole holders wh...
  • LB Series Illuminated Pushbutton

    Supplier: Heilind Electronics, Inc.
    NKK Switches’ LB Series ON and START illuminated pushbuttons offer user-friendly control that is durable in tough environments.
  • Process Sealed Subminiature Antistatic Toggles

    Supplier: NKK Switches
    Designed for logic level applications, B Series Toggles save space. They have an antistatic superstructure and 0.4VA capacity. Locking levers are available.
  • New Slide-In PC Mount Battery Contacts

    Supplier: Keystone Electronics Corp.
    Leaf Spring Contacts for A, AA & CR2 batteries from Keystone slide into molded cases with no wire leads or mount directly onto PCBs as SMT contacts. Designed to adjust to various battery lengths to ensure low contact resistance & dependable connectivity. Contacts are available in single or dual cell configurations from stock through our global distribution network and ordering pa...
  • Process Sealed Antistatic Toggles

    Supplier: NKK Switches
    Series B Characteristics: 0.4VA Logic Level. Subminiature size saves space on PC boards. Specifically developed for logic-level applications. Antistatic superstructure, consisting of the carbon impregnated bushing and support bracket, prevents static discharge to the contacts. Locking lever mechanism offered as toggle option
  • NKK Switches KP04 Illuminated Pushbutton Switches

    Supplier: Heilind Electronics, Inc.
    Versatile illuminated switch built on the trusted NKK Switches KP Series platform.
  • New SMT & THM Maxi “Auto” Blade Fuse Holders

    Supplier: Keystone Electronics Corp.
    New Fully Insulated, Automotive Blade Fuse Holders from Keystone Electronics accommodate MAXI 299, MAX, APX or equivalent fuses, support voltage up to 500 VAC; 40 Amps current while ensuring secured positioning during soldering. Featuring high-temperature PA9T Black Nylon Insulators & Tin Nickel-Plated Copper Contacts
  • Toggle Up! Powerful control in a tiny footprint

    Supplier: NKK Switches
    Process Sealed Subminiature Toggles Powerful control in a tiny footprint! NKK’s Series A and B Toggles are the perfect choice for logic-level applications, offering the reliability and durability needed in a compact design. Explore the world of miniaturized switches today! View Datasheet
  • Latest SA6/SA5 series for AMD SP6/SP5 cooling

    Supplier: Rego Electronics Inc.
    SA6/ SA5 stands for the REGO CPU coolers mainly used in Server applications, made for AMD SP6/ SP5 series and indicated to our RGM5xxx/ RGExxx families as listed below: [Meets] 1U / 2U/ 4U Coolers TDP: 155 to 225 Watts Active/ Passive Available
  • High-Quality Process Sealed Subminiture Toggles

    Supplier: NKK Switches
    When you choose NKK Switches’ Series A and B Subminiature Toggles for use in your next application, you are making a choice for reputable quality, reliability and support. High quality toggles combined with dependable resources, and the skill of an accomplished support team, will make your next project a success. Read the Series and B Product Information Sheet >> S
Advertisement
Advertisement
Advertisement