Product Watch

Electromechanical Components

  • Rugged/Low Profile SMT Battery Holders

    Supplier: Keystone Electronics Corp.
    Lightweight and durable battery holders from Keystone incorporate heat resistant Nylon Housings and Gold-plated Phosphor Bronze contacts. These rugged holders are ideally suited for use with consumer and industrial electronic products. Designed for both lead free solder and traditional reflow process, these devices will accept all major Battery manufacturers' Lithium...
  • High Temperature L5 Ceramic Standoffs

    Supplier: Keystone Electronics Corp.
    Keystone Electronics Corp. offers a comprehensive line of Commercial and Military Ceramic Standoffs. Insulating standoffs ideally suited for high temperature applications. Manufactured from grade L5 ceramic, then glazed to protect exterior surfaces. They are available in a variety of diameters and lengths
  • Coin Cell SMT Retainers for 6or3 volt applications

    Supplier: Keystone Electronics Corp.
    Keystone's Insulated low profile, surface mount Coin Cell Retainers allows user to stack two 20mm cells on top of each other to achieve 6 volts of power from the same board footprint or use a single cell for 3 volt applications.
  • Fuse Holders and Fuse Carriers

    Supplier: Interpower
    Interpower offers fuse holders and fuse carriers to accommodate both the international and North American fuses. Just a 1-week U.S. manufacturing lead-time on non-stock Interpower products, same day shipping for in-stock Interpower products, and no minimum order requirements.
  • DC Blower 97mm x 33mm with 22 CFM

    Supplier: Pelonis Technologies, Inc.
    Pelonis Technologies' RB9733 Compact Blower Series provides effective cooling where enclosure space is limited and combines high cooling efficiency, low noise, and long life, in a compact design. Offered in various voltages in cluding 12V/24V/48V
  • Compact DC Blower with IP67

    Supplier: Pelonis Technologies, Inc.
    Pelonis Technologies' P1232-28 series Energy Efficienct DC Blowers include reinforced thermolastic PBT impellers, Class UL94V-0 w/Galvanized Steel Case with optional features that include tachometer, rotation detection, PWM, over voltage protection, current limit protection, constant speed and Ingress Protection up to IP67.
  • Timer, Counter and Tachometer...Programmable

    Supplier: Fargo Controls, Inc.
    Fargo Controls Inc. is proud to announce its latest addition, the TC series. This series is a powerful 6-digit multifunction programmable preset Timer/Counter with a communication interface. It has RS-232, RS-485, RS-422 Serial Communications and supports Modbus protocol. This series can be connected to a PC for programming and logging of data. The Timer has 10 outpu...
  • Hex Male-Female Threaded Standoffs

    Supplier: Keystone Electronics Corp.
    Keystone's standard Hex Male/Female Threaded Standoffs are available in RoHS compliant Aluminum, Brass, Stainless Steel, and Extreme Temperature Nylon materials.
◄12...293031
Advertisement
Advertisement
Advertisement