Product Watch
Sponsored by
Electromechanical Components
-
Innovative cooling solutions for control cabinets
Supplier: STEGOAll in all, filter fans are still the method of choice for cooling control cabinets. The Filter Fan Plus series breathes new life into the tried-and-tested design, as well as adding a little extra horsepower. And we haven’t overlooked the user’s safety requirements in the process. The Filter Fan Plus series securely prevents dust and spray water from intruding. -
Time Delay Relays
Supplier: Finder S.p.A. con unico socioType 12.31 Mechanical time switches, daily *, with 1 changeover contact 16 A, for back panel mount. 72 x 72 mm. 35 mm rail (EN 60715) mounting. * Same program for each day Available in the following versions: Type 12.31-0000 (Daily, 1 changeover contact 16 A, dimensions 72 x 72 mm, Rear panel mount) Type 12.31-0007 (Weekly, 1 changeover contact 16 A -
Innovative Battery and Connectivity Products
Supplier: Keystone Electronics Corp.High Performance Battery Holders with Solder Lugs These new battery holders are designed with solder lug contacts to easily connect solid or stranded wire with or without female quick fit terminals or crimp connectors. These new holders help streamline assembly of powered devices using AA, ½ AA,2/3A as well as Lithium Ion 18350 and 18650 cylindrical cells. Equ... -
SGX Series Contactors
Supplier: Sensata TechnologiesIntroducing the SGX Series Contactors for Material Handling, Energy Storage Systems, and DC Fast Charging Applications -
OUTDOOR FILTER FAN
Supplier: STEGOThe outdoor filter fan is used in outdoor cabinets and casings from which warm air needs to be extracted due to increased heat generation (solar radiation, heat loss from built-in components). -
ROOF FILTER FAN
Supplier: STEGOThe roof filter fan ensures uniform air circulation in the enclosure or casing. The resulting air flow cools the electrical components. -
HIGH POWER RELAYS
Supplier: Finder S.p.A. con unico socioFunction and features: The Type 68.25-4300 PCB mount power relay is ideal for a variety of high power applications such as generators, UPS, pumps, photovoltaic inverters and EV chargers. Other features: 4 NO 40 A + 1 NC 3 A Contact gap ≥ 3.6 mm (according to VDE 0126-1-1, EN 62109-1, EN 62109-2) DC coils, with 700 mW holding power<.../li> -
Slides-smooth & accurate control in compact design
Supplier: NKK SwitchesThe M Series Slides provide smooth and accurate control in a compact design and are available in a flat frame or bracketed PC mounting types and two sizes of actuators. Well-suited applications include audio/visual equipment, medical devices, and industrial control panels. The slides are available in both illuminated and non-illuminated options. -
The Advantages of Battery-Mounted Fusing
Supplier: Waytek, Inc.The practice of mounting fuses directly onto the battery as a starter protector fuse is becoming more prevalent in high-amp truck and vehicle applications, and with good reason. -
D2LS Ultra Subminiature Basic Switch
Supplier: Aratas America LLCThe D2LS Ultra Subminiature Basic Switch by OMRON is a compact and reliable surface-mount terminal type operation switch. It offers high load types, a long operating life, and a clear click feeling. With its compact size, it contributes to downsizing modules. The D2LS is available in different models to suit specific requirements, making it a versatile and durable switch for various appl...