Product Watch

Electromechanical Components

  • Panel Mount Assembly: Economical, and Efficient

    Supplier: NKK Switches
    NKK's new easy installation Panel Mount Assembly (the BYB201-470) consists of a PC board, resistor, connector, and a straight PC adaptor. It's ready to connect with a single pole YB2 switch (sold separately). Custom assemblies are available for the double pole models in YB2, as well as for other switch types with pushbutton, toggle, and rocker actuators. Contact NKK Switches for more inf...
  • Key Transfer Guard Locking System

    Supplier: Schmersal Inc.
    This trapped key system from Schmersal is used to scure safety guards on machinery or work cells where access to a hazardous work area must be controlled until safe conditions exist.
  • A Modular Solution For Machine Controls

    Supplier: Schmersal Inc.
    The BDF200 is a compact, modular system for machine controls, such as e-stop or startup, and suitable for placement at guard doors.
  • In-line Fuse Holders from Littelfuse

    Supplier: Waytek, Inc.
    Sealed In-line Fuse Holders from Littelfuse are the perfect way to protect overflow and auxiliary circuits in your work truck.
  • High-Voltage DC Contactors from Littelfuse

    Supplier: Waytek, Inc.
    Littelfuse 48VDC Contactors are a high-current, high-voltage solution for EV applications such as charging stations, battery power supply, circuit protection and more.
  • Contactors for Higher-Voltage Automotive Switching

    Supplier: Waytek, Inc.
    Contactors have long been a go-to switching solution for vehicles with multiple batteries or auxiliary equipment drawing substantial electrical loads. As transportation and work vehicles grow more complex and EV applications increase in prevalence, contactors are evolving to meet higher voltage requirements.
  • High-Performance Customized Cooling Fans & Motors

    Supplier: Pelonis Technologies, Inc.
    Our high-performance Flywheel large cooling fans and motors do just that, featuring extraordinary rotational speed and airflow capabilities that are required in HVAC, medical and industrial applications. This smart and flexible alternative will reduce your costs and time-to-market.
  • Why Use Solid State Switching Technology?

    Supplier: Sensata Technologies
    What is a Solid State Relay / Contactor? A Solid State Relay or Contactor (SSR or SSC) is an electronic component that switches Power (AC or DC current) to a load circuit and provides electrical isolation between an What is a Solid State Relay / Contactor? application's control circuit and load circuit. It is a competitive technology to Electromechanical Relays (EMRs) and other sw...
  • Direction of Current Flow for Contactors

    Supplier: Sensata Technologies
    All Sensata | Gigavac contactors can carry current in both directions on closed contacts. The term “bidirectional” refers to the ability to switch/open while current is flowing. Most Sensata | Gigavac contactors are designed and optimized to open current that is flowing in one direction to provide maximum current breaking capability. We do have contactors that are designed to...
  • TAKACHI Embedded Battery Box in 5 battery layouts

    Supplier: Takachi Electronics Enclosure Co., Ltd.
    5 different battery layouts. Suitable to be installed into enclosures with material thickness of 1.0mm to 3.5mm. Cover can be opened/closed without any tool for easy battery replacement.
Advertisement
Advertisement
Advertisement