Product Watch

Communication and Interfaces

  • Low Frequency Preamplifiers

    Supplier: A.H. Systems Inc.
    A low voltage indicator confidently allows you to power the amplifier with your own external 12-volt DC battery. This makes it a convenient choice for field measurements.
  • Everything you need to shrink 5G MIMO radios

    Supplier: Richardson RFPD
    Enabled by NXP Technology & Richardson RFPD Achieve smaller, thinner and lighter systems that enable significant cost savings and result in more environmentally friendly base stations, while achieving the full performance benefits of 5G.
  • Monopulse Comparators offer Beamforming Solutions

    Supplier: KRYTAR, Inc.
    KRYTAR Monopulse Comparators are the ideal choice for antenna array beamforming, high-speed radar searching and tracking, multipath simulation and performance evaluation covering multiple microwave bands from 0.5 to 40 GHz.
  • Preamplifiers 5 KHz - 40 GHz

    Supplier: A.H. Systems Inc.
    A.H. Systems' Preamplifier line is an excellent choice with a rugged design, no hassles with soldering your own power leads, and they improve overall system sensitivity.
  • Surface Mount Harmonic Filters from CTS

    Supplier: Richardson RFPD
    CTS low pass filter products provide harmonic suppression performance with superior insertion loss and power handling.
  • Boom Mics for Critical Communications

    Supplier: Knowles Precision Devices
    Knowles' portfolio of specialty boom microphones enable clear communication under the most demanding conditions and requirements. The combination of industry-best microphone elements and close proximity to the mouth provides excellent intelligibility even in extremely noisy conditions.
  • End Launch Terminations DC to 50 GHz

    Supplier: KRYTAR, Inc.
    The NEW KRYTAR line of End Launch Terminations feature a unique, patent-pending, integrated termination eliminating the additional cost and complexity of typical coaxial terminations.
  • Skyworks Automotive Solutions

    Supplier: Skyworks Solutions, Inc.
    Automotive-grade isolation products bridge the high & low voltage vehicle systems for intelligent communication and control. Learn More
  • Lowpass RF Filter solutions in the X Band

    Supplier: Smiths Interconnect, a Molex company
    Leveraging Planar X thin film process technologySmiths Interconnect announces today the launch of its Planar X Series of Thin Film Lowpass Filters designed for applications in harsh environments. Planar X Series provides system engineers with a high performance, compact solution for critical RF filtering in X band. The Planar X Series leverages thin film process technology on vario...
  • PRM2144X: 57-71GHz 802.11ad module

    Supplier: Richardson RFPD
    The PRM2144X is a complete wireless adapter module supporting the IEEE 802.11ad standard with advanced features for long range, outdoor applications. It utilizes the Peraso X720 IEEE 802.11ad 60 GHz phased array chipset which includes a baseband processor and a high-power mmWave beamforming transceiver RFIC. The module utilizes a USB 3.0 interface for data and control.
Advertisement
Advertisement
Advertisement