Product Watch

Communication and Interfaces

  • MMIC Double Balanced Mixer for Aerospace & Defense

    Supplier: Marki Microwave LLC
    The MM1-0626SSM is a highly linear passive GaAs double balanced MMIC mixer suitable for both up and down-conversion applications. As with all Marki Microwave mixers, it features excellent conversion loss, isolation and spurious performance across a broad bandwidth and in a small form factor. The MM1-0626SSM is available in a lead-free, RoHS compliant QFN surface mount package and is comp...
  • Elite Directional Couplers for Broadband

    Supplier: Marki Microwave LLC
    The ruggedized Marki Elite Series of next generation broadband directional couplers combine sophisticated neural network design with deep circuit knowledge and triplate stripline construction to offer the best directivity, return loss and coupling accuracy available on the market. Each coupler is bidirectional, meaning that it can be used in both the forward and reverse direction when th...
  • High-volume, Cost-effective Ceramic Filters

    Supplier: Smiths Interconnect, a Molex company
    High volume and various mounting configurations Ceramic Filters are manufactured in two basic styles for both commercial and military applications. The high-volume, cost-effective units in open frame, non-hermetic packages are most often used in commercial applications. The lower volume, custom designed hermetic packages find wide usages in military applications. Both styles are a...
  • Ultra-Broadband 1 to 65 GHz Directional Coupler

    Supplier: KRYTAR, Inc.
    KRYTAR's New ultra-broadband directional coupler offers 16 dB of Nominal Coupling over the frequency range of 1.0 to 65.0 GHz (S- through V-Bands), in a compact and lightweight package.
  • New BUTLER Matrix Models cover 0.5 to 8.0 GHz

    Supplier: KRYTAR, Inc.
    KRYTAR's New Butler Matrix models add to the Company’s growing list of beamforming products using KRYTAR’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability.
  • New BUTLER Matrices Offering Widest Band Coverage

    Supplier: KRYTAR, Inc.
    New BUTLER Matrices with ultra-broadband frequency coverage from 1.0 to 40.0 GHz. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is to control the direction of a beam, or beams, of radio transmission.
  • CTS Dielectric Filters for X-Band Radar and Satcom

    Supplier: Richardson RFPD
    Ceramic dielectric technology has been utilized for band pass filtering radio applications for decades. Used almost exclusively under 6.0 GHz, CTS has expanded the technology for X-Band, Ku-Band, and Ka-Band applications.
  • Do you need ceramic resonator filters?

    Supplier: Smiths Interconnect, a Molex company
    Smiths Interconnect has been supplying RF ceramic filters for over 40 years.
  • Save valuable board space, easy installation

    Supplier: Smiths Interconnect, a Molex company
    New fixed chip attenuators offer proven high performance in commercial applications AT Series ensures ease of installation in an optimized single-chip design Smiths Interconnect announces the launch of its new AT Series of RF chip attenuators from DC to 20 GHz. RF chip attenuators are components used in communication systems to reduce the strength of a signal passing throug...
  • Rochester Electronics to Offer Skyworks Devices

    Supplier: Rochester Electronics
    Rochester Electronics, LLC is now offering its customers active and end-of-life (EOL) Skyworks Solutions, Inc. products.
Advertisement
Advertisement
Advertisement