Product Watch
Sponsored by
Communication and Interfaces
-
0 dB DC to 67 GHz Attenuator
Supplier: Marki Microwave LLCThe ATN00-0067CH features 0 dB attenuation and 33 dB return loss across band, with other attenuation values from 0 to 10 dB available. It delivers flat signal response to maintain stable operation over the frequency band. Additionally, it can be used as a pad to improve overall input and output system performance. Available as a wire-bondable die. -
The Next Generation of Chip Scale Packaging
Supplier: Marki Microwave LLCMPDR-0070CSP2, the first product in Marki Microwave’s new CSP2 package design, is a mmWave resistive power divider enabling unmatched performance from DC to 70 GHz. It offers a low 1.5 dB excess insertion loss on top of the 6 dB nominal power splitting of a resistive power divider and features low 0.25 dB amplitude and 5° phase balance across the entire band to maintain signal... -
Marki's First High-Performance SOI-Based Switch
Supplier: Marki Microwave LLCThe MSW2-1001ELGA is a Single Pole Double Throw switch manufactured using a silicon-on-insulator process. It enables operation from 100 MHz to 40 GHz and exhibits excellent RF performance by simultaneously providing wide bandwidth, low insertion loss, fast switching, high isolation, high IIP3 and hot switching capabilities. The switch is available in a compact 2.25 x 2.25 mm LGA p... -
High Suppression, Low SwaP-C Passive Doubler
Supplier: Marki Microwave LLCThe MMD-1030LCSM is a MMIC doubler fabricated with GaAs Schottky diodes. It delivers operation over a 5 to 15GHz input frequency range or a doubled output frequency range of 10 to 30GHz. Featuring excellent conversion loss, superior isolations and harmonic suppressions across a broad bandwidth, the doubler is an ideal solution for test and measurement applications. Available as a 3x3 mm... -
Low Flat Leakage DC-30 GHz Limiter
Supplier: Marki Microwave LLCThe HLM-8011U is a GaAs Schottky diode signal limiter featuring high IP3 and high power handling. It delivers low insertion loss and high return loss from DC through Ka band and features a typical 1dB compression point of +10dBm. The limiter’s low +7 dBm flat leakage makes it ideal for protecting sensitive components and for applications requiring high linearity. -
Your Backstage Pass to High Performance
Supplier: Marki Microwave LLCMarki Microwave’s passive MMIC bandpass filter family is now offered as die or in our innovative M-package, a unique and flexible multi-octave platform enabling DC to 100+ GHz operation in a convenient connectorized form. Ideal for mmWave, high rejection filtering, these products feature tight fabrication tolerances that reduce unit-to-unit variation when compared to traditional fi... -
High Performance MMIC Filters
Supplier: Marki Microwave LLCCurrent industry demands on size and performance require filters to be extremely small and capable of reliably operating at higher and higher frequencies. Marki Microwave’s newest GaAs MMIC filters feature low 1 to 2dB passband insertion loss at center frequency and high frequency coverage currently up to 40 GHz in a compact 5x5 mm QFN. -
High Linearity, Low Noise Amplifier
Supplier: Marki Microwave LLCThe AMM-7473PC is a high-linearity, low noise distributed amplifier that provides +25dBm output power across a 400 MHz to 26.5GHz band and up to 16GHz gain. Ideal for radar and satellite communications, the amplifier can serve either as a linear signal amplifier or as a saturated driver amplifier for H- or S-diode mixers. -
Broad Bandwidth GaAs MMIC Doubler
Supplier: Marki Microwave LLCThe MMD-0415HPSM is a MMIC doubler fabricated with GaAs Schottky diodes, operating over a guaranteed 2 to 7.5 GHz input frequency range or a doubled output frequency range of 4 to 15 GHz. It features excellent conversion loss, superior isolations, and harmonic suppressions across a broad bandwidth. Available as a 3x3mm QFN. -
GaAs MMIC mmWave Doubler
Supplier: Marki Microwave LLCThe MMD-40120H is a MMIC mmWave doubler fabricated with GaAs Schottky diodes, operating over a 20 to 60 GHz input frequency range or a doubled output frequency range of 40 to 120 GHz. The MMD-40120H is available as a connectorized module using 1.0 mm connectors on the output or wire bondable die.