Product Watch
Sponsored by
Communication and Interfaces
-
High Performance Integrated Drive Mixer
Supplier: Marki Microwave LLCThe MM1A-0832HPSM is a versatile, broadband double balanced mixer featuring an integrated LO driver amplifier, which allows for operation with LO powers as low as -6 dBm. Unlike traditional industry solutions using discrete packages, Marki Microwave’s co-packaging utilizes optimal die technology for the amplifier and mixer functions, eliminating the need for a separate amplifier an... -
High Performance Comes in Small Packages
Supplier: Marki Microwave LLCCurrent industry demands on size and performance require filters to be extremely small and capable of reliably operating at higher and higher frequencies. Marki Microwave’s newest GaAs MMIC filters feature low 1-2 dB passband insertion loss at center frequency and high frequency coverage currently up to 40 GHz in a compact 5x5mm QFN. -
mmWave Performance, Low LO Frequency
Supplier: Marki Microwave LLCMarki Microwave’s first GaAs MMIC balanced harmonic mixer features excellent 18 dB conversion loss, superior isolations, and spurious performance across a broad bandwidth. The MMH-35120H utilizes the third harmonic of the LO for mmWave frequency conversions and provides a low-cost method of LO generation. Available as wire bondable die or connectorized module. -
Compact RF Isolator UIYCI2528A
Supplier: UIY Inc.High-Performance 200W, 0.7~5GHz Isolation Solution -
DC-81 GHz Flip-Chip Termination
Supplier: Richardson RFPDNew XMWT80L1G – Designed to Replace Larger, Bulkier Caseless & Connectorized Terminations TTM Technologies RF and Specialty Components’ new XMWT80L1G is a flip-chip, surface-mountable 50 Ω termination with a power rating of 0.5 Watts (AVG) and a peak-to-average ratio of 12 dB. This thick film ALN component has industry-leading bandwidth of DC-81 GHz. -
New X-Band GaN Amplifier family from Macom
Supplier: Richardson RFPDMacom's CMPA851A MMIC High Power Amplfier family achieves industry-leading efficiency by utilizing MACOM’s high performance, 0.15μm G28V5 GaN on SiC production process. The product family operates from 8.5-10.5 GHz and supports both defense and commercial-related radar applications. -
New 18W X-Band GaN-on-SiC MMIC Amplifier from UMS
Supplier: Richardson RFPDThe UMS CHA8612-QDB/20 is a new 7.9-11 GHz) RF power amplifier to serve commercial and defense satcom and radar applications. Fabricated with proprietary UMS 0.25 µM GaN on SiC technology, the CHA8612-QDB/20 offers 18W in a plastic QFN package. -
High Reliability TSX Fixed Chip Attenuator
Supplier: Smiths Interconnect, a Molex companyNew High Reliability TSX Fixed Chip Attenuator series for Space and Defense Markets -
Rugged Preamplifier PAM-0202
Supplier: A.H. Systems Inc.This Preamplifier will provide reliable, repeatable measurements. An ideal solution and a standard workhorse of any EMC test house for compliance testing. -
Signal testing essentials
Supplier: A.H. Systems Inc.There are a number of ways that mistakes with preamps in test configurations can lead to misleading or incorrect readings or even damaged equipment and unnecessary costs. With some attention and proper equipment matching, results will be accurate and useful, and expenses will remain at a minimum.