Product Watch

Communication and Interfaces

  • SKY59608: Skyworks 2.4 - 8.3GHz SPDT Switch

    Supplier: Richardson RFPD
    The SKY59608-711LF is a single-pole, double-throw (SPDT) switch intended for mode switching in WLAN applications. Using advanced switching technologies, the SKY59608-711LF maintains low insertion loss and high isolation for all switching paths.
  • SKY67183: 400 to 6000 MHz LNA from Skyworks

    Supplier: Richardson RFPD
    The SKY67183-396LF is a wide-band low-noise amplifier with superior gain flatness and exceptional linearity. The compact 2 x 2 mm, 8-pin Dual Flat No Lead packaged LNA is designed for FDD and TDD 4G LTE and 5G NR infrastructure systems operating from 400 to 6000 MHz. The internal active bias circuitry provides stable performance over temperature and process variation.
  • RFPD-RT-2444-1: 24-44 GHz up/downconverter

    Supplier: Richardson RFPD
    The RFPD-RT-2444-1 converter is a stand-alone platform covering 24-44GHz. The module is designed to interface directly with software-defined radios, such as those commonly implemented using Analog Device’s Mixed-Signal Front End (MxFE), or similar Software Defined Radio, to obtain a complete mmWave system. Up to four modules can be combined to create complex MIMO applications.
  • Cinch Johnson Quick Connect Adapter

    Supplier: Heilind Electronics, Inc.
    Cinch Connectivity Solutions’ Johnson 2.92mm and High-Frequency SMA Quick Connect adapters are designed to adapt from a standard threaded jack to a Quick Connect Plug.
  • Ultra-small 0603 Xinger Baluns and Couplers for 5G

    Supplier: Richardson RFPD
    TTM recently announced its largest product release to date with the introduction of the 0603 (1.5mm x 0.7mm) narrow and broadband couplers and balun transformers. These small form factor, high-performance couplers and baluns are designed to meet the aggressive challenges of next-generation densities and performance.
  • Proven performance in a cost-effective attenuator

    Supplier: Smiths Interconnect, a Molex company
    SpaceNXT™ K2TVA Thermopad® K2TVA Thermopad Temperature Variable Attenuator for gain compensation over temperature is a highly reliable, totally passive solution to offset signal strength fluctuation due to changes in temperature. K2TVA Thermopad® Series is Smiths Interconnect’s response to the increasing demand for high-reliability connectivity in commercial sp...
  • Empower RF Systems X-Band Radar 250 W PA Module

    Supplier: Richardson RFPD
    Empower RF Systems released a high-performance X-Band pulsed power amplifier module for new Radar applications where portability and extended range are a key requirement.
  • NXP RF Products for 5G Antennas & Small Cells

    Supplier: Richardson RFPD
    NXP enhances active antennas and small cells with the flexibility of RF GaN discrete solutions and the high integration of multi-chip modules. Our full lineup solutions of multi-chip modules, discrete transistors, and RFICs support the evolution of 5G active antenna and small cell system requirements.
  • Analog Devices RF and Microwave Device Solutions

    Supplier: Rochester Electronics
    Rochester Electronics is broadening its collaboration with ADI to extend the supply of ADI’s RF and Microwave devices to customers worldwide.
  • Calculators & Apps for RF analysis & synthesis

    Supplier: Marki Microwave LLC
    Calculators and applications for online RF analysis and synthesis Ease your RF and microwave development with RF Tools
Advertisement
Advertisement
Advertisement