Product Watch

Communication and Interfaces

  • UIY Coaxial Circulator UIYBCC5049A for 1.35~2.7GHz

    Supplier: UIY Inc.
    UIYBCC5049A is a broadband circulator for 1.35~2.7GHz. It supports handling power 100W with N-Female connector. UIYBCC5049A provides insertion loss less than 0.5dB, isolation higher than 18dB, VSWR less than 1.3:1. It recommends to operate under 0~+70°C for the best performances.
  • Increase your dynamic range with our Preamplifier

    Supplier: A.H. Systems Inc.
    An easy solution to increasing your dynamic range is with the use of a preamplifier. We offer many different models that cover a broad frequency rage.
  • New Directional Couplers Cover 4 to 50 GHz

    Supplier: KRYTAR, Inc.
    KRYTAR announces a five (5) new Directional Couplers operating in the ultra-broadband frequency range of 4 to 50 GHz (C- through Q-Bands) offering Nominal Couplings from 6 dB to 20 dB in compact packages.
  • Prodigy™ Filter Designer

    Supplier: Marki Microwave LLC
    Go from ordinary to extraordinary RF/microwave development with Prodigy™ Filter Designer. Generate instantaneous 3D FEM quality filter designs with Prodigy, the new automated filter design tool from Marki Microwave. Powered by advanced FEM modeling and machine learning techniques, Prodigy puts filter design into the customer’s hands. The Prodigy interface gives the use...
  • 0.2 to 20 High Dynamic Range Gain Block

    Supplier: Marki Microwave LLC
    The ADM-8624PC is a high-linearity, low noise amplifier capable of providing 10.5 dB gain and +26 dBm OIP3 across a broad 0.2 to 20 GHz bandwidth. The amplifier’s low power consumption, high dynamic range and ease of use make it an ideal choice for RF front end and signal chain applications.
  • DC to 18 GHz Distributed Amplifier

    Supplier: Marki Microwave LLC
    The ADM-8344PC is a wideband distributed low noise amplifier capable of providing 18 dB gain and +27 OIP3 from DC to 18 GHz. Featuring a low 1.4 dB noise figure from 4 to 7 GHz and excellent return losses, it is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. It can be driven from a single +5V supply for ease of use. Available in...
  • Ultra-Compact MMIC DC to 40 GHz Limiter

    Supplier: Marki Microwave LLC
    Marki Microwave continues to push the frequency envelope with its chip scale packaging (CSP) portfolio. Featuring game-changing, die-level performance in a 1.5 x 1.5 mm surface mount package, the HLM-8010CSP1 delivers 10 dBm flat leakage at 20 GHz, 1.9-Watt CW power handling, 16 dB minimum return loss across band, and is compatible with standard pick-and-place assembly.
  • The Parts You Need from a Source You Trust

    Supplier: Marki Microwave LLC
    New from Marki Microwave, the AKA-1500PSM is a general-purpose gain block amplifier that provides 18.5 dB gain at 2 GHz and +28 dBm OIP3 up to 6 GHz. Its simple application circuit requires minimal external components, making it flexible for use across a variety of applications. Available in a 1.3 x 2.0 mm surface mountable DFN package.
  • Passive GaAs MMIC 18.5-21.2 GHz Bandpass Filter

    Supplier: Marki Microwave LLC
    The MFQH-00001PSM passive MMIC reflectionless bandpass filter is an ideal solution for small form factor, high rejection filtering, featuring excellent return loss for rejected signals and suitable for applications that demand high signal fidelity. Tight fabrication tolerances reduce unit-to-unit variation, allowing for accurate simulations using the provided S2P file taken from measured...
  • The World’s Smallest 2-20 GHz Low Noise Amplifier

    Supplier: Marki Microwave LLC
    The ADM-8536PSM is the world's smallest 2-20 GHz high linearity, low noise amplifier solution, featuring 10.5 dB gain, +25 dBm OIP3 and 2.5 dB noise figure that makes it suitable for use in RF front ends. The amplifier is designed for ease of use due to its internal bias network, DC blocking and RF matching, while its compact 1.3 x 2 mm DFN package and low power consumption make it an id...
Advertisement
Advertisement
Advertisement