Product Watch
Sponsored by
Communication and Interfaces
-
6-18GHz RF Microstrip Isolator
Supplier: UIY Inc.Our 6 to 18GHz Microstrip Isolator delivers exceptional RF performance with high isolation and low insertion loss, ideal for military, space, and commercial applications. -
Digital Isolators: What You Need to Know
Supplier: Skyworks Solutions, Inc.When circuits communicate with one another, there is a chance that they may negatively impact each other. Signals originating from one circuit could damage the destination circuit or cause it to malfunction. Over the years, there have been a few solutions to this problem. Historically, optocouplers — devices that isolate circuits by physically separating high-voltage circuit... -
Monopulse Comparators Offer Beamforming 0.5–40 GHz
Supplier: KRYTAR, Inc.KRYTAR's New Family of Monopulse Comparators Offer Ultra-Broadband Beamforming Solutions from 0.5 to 40 GHz. They ideal choice for antenna array beamforming, high-speed radar searching and tracking, multipath simulation and performance evaluation, and many other applications -
Microstrip Isolator Frequency range 2.7 to 40GHz
Supplier: UIY Inc.UIY offers Microstrip Isolator with frequency range 2.7 to 40GHz power 5W to 15W. They shows reliable performances by low insertion loss, high isolation, which could be made by dual junction, triple junction too. -
Directional Coupler Operates from 0.5 to 20 GHz
Supplier: KRYTAR, Inc.KRYTAR’s new directional coupler, Model 152030, offers superior performance ratings including Nominal Coupling of 30 dB, ±1.80 dB. Frequency Sensitivity is ±1.8 dB. The coupler exhibits Insertion Loss of less than 2.8 dB, Directivity of >10 dB, and maximum VSWR is 1.35 at any port. Input Power Rating is 20 W average and 3 kW peak. -
Advantages of Ceramic Resonator RF Filter Design
Supplier: Smiths Interconnect, a Molex companyWebinar: Advantages and Challenges of Ceramic Resonator RF & Microwave Filter Design -
Directional Couplers Operate from 0.4 to 7.125 GHz
Supplier: KRYTAR, Inc.Family five (5) new Directional Couplers operating in the frequency range of 0.4 to 7.125 GHz (UHF through C-Bands) offering Nominal Couplings from 6 dB to 30 dB in compact packages. These couplers offer the ultimate solution for emerging designs and test and measurement applications including mmWave, 5G, radar, satellite communications (SATCOM), radar and more. -
Dual-Directional Couplers: 0.7-14 GHz, 10 & 20 dB
Supplier: KRYTAR, Inc.KRYTAR’s two (2) new dual-directional couplers expand the family of superior performance products offering broadband coverage in compact packages with superior performance ratings: Model 500714010 offers Nominal Coupling: 10 dB Model 500714020 offers Nominal Coupling: 20 dB -
New 0.4-7.125 GHz 3 dB, 90-Degree Hybrid Coupler
Supplier: KRYTAR, Inc.KRYTAR’s new 90-Degree Hybrid Coupler, Model 300407125, delivers exceptional versatility from 0.4 to 7.125 GHz with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±1.0 dB; Phase Imbalance is ±5 degrees; Isolation is >19 dB; Maximum VSWR: 1.3; and Insertion Loss of <1.8 dB. -
Ka-Band GaN MMIC Amplifiers from UMS
Supplier: Richardson RFPDUMS delivers high power, high PAE and high linearity RF MMIC amplifiers for Ka-Band, offering high power density, linearity, and efficiency.