Product Watch

Communication and Interfaces

  • 800~1000MHz 200W 19 dB Drop in Isolator

    Supplier: UIY Inc.
    UIYDI2531A800T1000, high-perf Drop-in Isolator for 800-1000MHz, crucial in wireless systems.
  • UIYDI1220A Drop-in RF Isolator (4.0–8.0GHz, 60W)

    Supplier: UIY Inc.
    Compact, High-Performance RF Isolator for 4.0–8.0GHz Frequency Range The UIYDI1220A Drop-in RF Isolator is engineered to provide superior isolation and low insertion loss for a wide frequency range of 4.0 to 8.0GHz. With excellent RF performance, this isolator ensures robust signal integrity with 60W average forward power and 5W reverse power
  • 6.0~35.0 GHz Bandwidth 75% 60W Coaxial Isolator

    Supplier: UIY Inc.
    6.0~35.0 GHz Bandwidth 75% 60W Coaxial Isolator,insertion loss only 0.3 dB, with an isolation of up to 23 dB , measuring 13×18×13.8 mm , temperature range-55°C to +85°C .
  • 200~1875 MHz 300W Coaxial Isolator

    Supplier: UIY Inc.
    The UIYCI3538A coaxial isolator is efficient and stable, covering a frequency range from 200MHz to 1875MHz, and is widely used in communications, radar, and testing.
  • Drop-In RF Isolators (10MHz to 40GHz, Up to 2000W)

    Supplier: UIY Inc.
    Discover our range of drop-in RF isolators designed for military, space, and commercial applications, covering frequencies from 10MHz to 40GHz with power handling up to 2000W. Exceptional performance with low insertion loss and high isolation.
  • New NXP RF Power GaN Lineups for Macro BTS

    Supplier: Richardson RFPD
    NXP’s RF power macro GaN portfolio includes high power RF transistors designed for Remote Radio Heads (RRH) in cellular base stations. These devices are designed for 40 W to 80 W radio units targeting 4T4R and 8T8R infrastructures.
  • 8 to 18GHz 6*6mm 15W Microstrip Circulator

    Supplier: UIY Inc.
    Compact Microstrip Circulator Operating Frequency: 8-18 GHz Size: Only 662.5 mm Widely used in radar, satellite communication, and wireless networks, covering X-band and Ku-band. Supports high isolation and custom designs.
  • RAQ Balanced Armature

    Supplier: Knowles Precision Devices
    Introducing the RAQ, a new balanced armature receiver developed for high volume hearing health and TWS products Following a recently proposed ruling from the U.S. Food and Drug Administration, the over-the-counter (OTC) hearing devices are intended to broaden access to hearing aid technology for millions of Americans. Knowles’ RAQ receiver is well-positioned to serve...
  • 18 to 26.5GHz WR42 Waveguide Circulator

    Supplier: UIY Inc.
    High-performance WR42 Waveguide Circulator (Model: UIYWC2830A18T265) for precision signal routing from 18 to 26.5 GHz, featuring low insertion loss and high isolation.
  • 200W RF Coaxial Isolator for Intercom Systems

    Supplier: UIY Inc.
    The UIYCI6075A RF Coaxial Isolator offers high performance with low insertion loss and robust isolation, designed for VHF bands from 45 to 270MHz.
Advertisement
Advertisement
Advertisement